Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Sanken Electric SLA7082MPR
SLA7082MPR
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Manufacturer:
Sanken Electric
Datasheet:
SLA7082MPR Datasheet
History Price: $10.12000
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SLA7082MPR Specification
Specification
Part No
SLA7082MPR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Unipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
2A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
23-ESIP Formed Leads
Supplier Device Package
23-ZIP (SLA)
SLA7082MPR PDF Datasheet
SLA7082MPR Datasheet
Click and Download: SLA7082MPR Datasheet
SLA7082MPR Related Parts
SLA6816MZLF2151
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 23ZIP
SLA6845MZ-LF2171
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 24ZIP
SLA6868MH
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6868MZ-LF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6870MZLF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA7026M
Sanken Electric
IC MTR DRV UNIPOLAR 10-44V 18ZIP
SLA7042ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7044ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7082MPR Compare Parts
SLA7082MPR vs SLA7081MPR
SLA7082MPR vs SLA7080MPR
SLA7082MPR vs SLA7078MS
SLA7082MPR vs SLA7078MR
SLA7082MPR vs SLA7078MPRT
SLA7082MPR vs SLA7078MPR
SLA7082MPR vs SLA7077MR
SLA7082MPR vs SLA7077MPRT
SLA7082MPR vs SLA7077MPR
SLA7082MPR vs SLA7076MR
SLA7082MPR vs SLA7076MPRT
SLA7082MPR vs SLA7076MPR
SLA7082MPR vs SLA7075MR
SLA7082MPR vs SLA7075MPRT
SLA7082MPR vs SLA7075MPR
SLA7082MPR vs SLA7073MS LF2151
SLA7082MPR vs SLA7073MR
SLA7082MPR vs SLA7073MPRT
SLA7082MPR vs SLA7073MPR
SLA7082MPR vs SLA7072MR
SLA7082MPR vs SLA7072MPRT
SLA7082MPR vs SLA7072MPR
SLA7082MPR vs SLA7071MR
SLA7082MPR vs SLA7071MPRT
SLA7082MPR vs SLA7071MPR
SLA7082MPR vs SLA7070MR
SLA7082MPR vs SLA7070MPRT
SLA7082MPR vs SLA7070MPR
SLA7082MPR vs SLA7044ML
SLA7082MPR vs SLA7042ML
SLA7082MPR vs SLA7026M
SLA7082MPR vs SLA6870MZLF2175
SLA7082MPR vs SLA6870MZ LF2171
SLA7082MPR vs SLA6870MZ
SLA7082MPR vs SLA6868MZ-LF2175
SLA7082MPR vs SLA6868MZ LF2171
SLA7082MPR vs SLA6868MZ
SLA7082MPR vs SLA6868MH
SLA7082MPR vs SLA6845MZ-LF2171
SLA7082MPR vs SLA6816MZLF2151
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.