SLA7071MR
SLA7071MR
Obsolete
Description:  IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Manufacturer:  Sanken Electric
Datasheet:   SLA7071MR Datasheet
History Price: Obsolete
In Stock: 28900
SLA7071MR Specification
Specification
Part No
SLA7071MR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Unipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Low Side (4)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
1.5A
Voltage - Supply
3V ~ 5.5V
Voltage - Load
10V ~ 44V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
23-ESIP Formed Leads
Supplier Device Package
23-ZIP (SLA)
SLA7071MR PDF Datasheet
SLA7071MR Related Parts
SLA6816MZLF2151
SLA6816MZLF2151
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 23ZIP
SLA6845MZ-LF2171
SLA6845MZ-LF2171
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 24ZIP
SLA6868MH
SLA6868MH
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ
SLA6868MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ LF2171
SLA6868MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6868MZ-LF2175
SLA6868MZ-LF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ
SLA6870MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ LF2171
SLA6870MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6870MZLF2175
SLA6870MZLF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA7026M
SLA7026M
Sanken Electric
IC MTR DRV UNIPOLAR 10-44V 18ZIP
SLA7042ML
SLA7042ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7044ML
SLA7044ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7071MR Description
Sanken Electric SLA7071MR Overview

The Sanken Electric SLA7071MR is a high-performance power amplifier IC designed to deliver excellent audio amplification in various consumer electronics and professional audio applications. With its robust features, low distortion, and high efficiency, the SLA7071MR is well-suited for use in home audio systems, car audio, public address systems, and other sound reproduction devices. It provides high power output and stability under a wide range of operating conditions, ensuring that users can experience clear, dynamic sound without worrying about overheating or performance degradation.

## Key Features

* High Output Power: The SLA7071MR delivers an output power of up to 70W (RMS) per channel in stereo mode, with a single power supply. This makes it suitable for driving high-power speakers and achieving loud, clear sound in medium to large audio systems.
* Low Total Harmonic Distortion (THD): With a typical THD of less than 0.02% at full output, the SLA7071MR ensures that the audio signal is faithfully amplified with minimal distortion, providing high-fidelity sound reproduction.
* Integrated Thermal and Short Circuit Protection: The amplifier features built-in thermal shutdown and short-circuit protection to prevent damage to the IC under conditions of excessive heat or electrical overload. This feature significantly improves the reliability and longevity of the device.
* High Efficiency: Designed with low power loss, the SLA7071MR operates efficiently, generating minimal heat during high power output. This results in lower energy consumption and reduced cooling requirements in the final product.
* Versatile Application: The SLA7071MR can be used in stereo, mono, or dual-channel configurations, offering flexibility in system designs.

## Electrical Specifications

* Supply Voltage (Vcc): The amplifier operates with a single supply voltage ranging from 12V to 18V (DC). This allows it to be used in a wide variety of audio applications, including automotive audio and portable audio systems.
* Output Power: The output power per channel is 70W RMS (at 14V), capable of driving 4-ohm speakers with high efficiency. In stereo configuration, the SLA7071MR can drive two channels with a total output power of 140W RMS.
* Output Impedance: The SLA7071MR is designed to drive or speakers with ease, ensuring compatibility with a wide range of audio systems.
* Voltage Gain: The amplifier features a typical voltage gain of 34 dB, which provides a significant boost in output signal strength.
* Current Consumption: The amplifier has a typical quiescent current of 15mA and operates efficiently without excessive current draw, making it suitable for battery-operated and portable devices.
* Power Dissipation: The SLA7071MR operates with minimal power dissipation, which is typically around 3W, ensuring that the device does not overheat during continuous use and reducing the need for additional cooling mechanisms.

## Performance Characteristics

* Signal-to-Noise Ratio (SNR): The SLA7071MR has a SNR of 100dB (typical), ensuring that the audio signal remains clear and free from unwanted noise or hum. This high SNR makes it an ideal choice for applications that demand clean, high-quality sound output.
* Frequency Response: The amplifier offers a wide frequency response range of 20Hz to 20kHz, ensuring full-range sound reproduction, from deep bass to high-frequency treble.
* Total Harmonic Distortion (THD): The THD is extremely low, at 0.02% (typical), even under full output conditions, ensuring that the sound remains clean and undistorted at all volumes.
* Crossover Distortion: The SLA7071MR utilizes class AB amplification to minimize crossover distortion, providing smooth transitions between the positive and negative portions of the signal waveform.

## Thermal Management and Protection

* Thermal Shutdown: The SLA7071MR is equipped with thermal shutdown protection that will automatically turn off the amplifier if the junction temperature exceeds safe levels, protecting the device from overheating and ensuring that it operates within the specified thermal range.
* Short Circuit Protection: The amplifier is designed with short-circuit protection on both the output and the input stages, preventing damage in the event of accidental shorts between the output and ground or during wiring errors.
* Overcurrent Protection: In addition to short circuit protection, the SLA7071MR includes overcurrent protection to prevent damage to the circuit in case of excessive current flow due to malfunction or overload.
* Operating Temperature Range: The SLA7071MR can operate efficiently within an ambient temperature range of -40°C to +85°C, making it suitable for use in both indoor and outdoor environments, including automotive and industrial applications.

## Package and Pin Configuration

* Package Type: The SLA7071MR comes in a TO-220 package, which offers excellent thermal dissipation and allows for easy mounting on heatsinks for better cooling in high-power applications.
* Pin Configuration:

* Pin 1 (Vcc): This pin is for the positive power supply (12V to 18V DC).
* Pin 2 (Ground): This is the ground pin, which connects to the negative side of the power supply.
* Pin 3 (Output): This pin provides the amplified audio output to the load (speaker).
* Pin 4 (Mute/Standby): This pin is used for the mute function or to put the amplifier in standby mode.
* Pin 5 (Input): The input pin for receiving the audio signal to be amplified.

## Applications

* Home Audio Systems: The SLA7071MR is widely used in home audio systems for providing high-quality amplification for stereo speakers, subwoofers, or multi-channel systems. Its high output power and low distortion make it ideal for high-fidelity audio systems.
* Car Audio: The SLA7071MR is a popular choice for car audio amplifiers due to its compact size, efficiency, and ability to operate in the automotive voltage range. It delivers clear, powerful sound in vehicles with limited space and electrical resources.
* Public Address Systems: With its high output power and low distortion, the SLA7071MR is also used in public address (PA) systems, where clear and loud amplification is needed.
* Portable Audio Devices: The amplifier is suitable for portable audio systems, such as Bluetooth speakers or battery-powered audio devices, where efficiency and low power consumption are important.
* Consumer Electronics: The SLA7071MR is commonly found in home theater systems, AV receivers, and soundbars, providing robust audio amplification with minimal size and power draw.

## Reliability and Long-Term Use

* Long Lifespan: The SLA7071MR is designed for long-term durability in consumer and professional audio systems, with built-in protection features to ensure stable operation throughout its service life.
* High Stability: The device offers high stability even under varying environmental conditions, making it reliable for continuous operation in diverse applications.
* Vibration Resistance: Thanks to its solid-state design, the SLA7071MR is resistant to the mechanical stress caused by vibration, which is critical in automotive and portable audio systems.

## Compliance and Certifications

* RoHS Compliant: The SLA7071MR complies with the RoHS directive, ensuring that it is free from harmful substances such as lead, cadmium, and mercury, making it environmentally friendly.
* UL and CE Certified: The amplifier is certified to meet UL (Underwriters Laboratories) and CE (Conformité Européenne) standards, guaranteeing its safety and quality for use in global markets.

## Conclusion

The Sanken Electric SLA7071MR is a versatile, high-performance power amplifier IC that delivers powerful audio amplification with low distortion, high efficiency, and reliability. Its compact design, built-in protection features, and wide application range make it an excellent choice for consumer audio systems, car audio, and professional audio equipment. With its ability to handle high output power, low power dissipation, and long-term durability, the SLA7071MR ensures that audio systems maintain excellent sound quality for years of use.
SLA7071MR Compare Parts
  • SLA7071MR vs SLA7082MPR
  • SLA7071MR vs SLA7081MPR
  • SLA7071MR vs SLA7080MPR
  • SLA7071MR vs SLA7078MS
  • SLA7071MR vs SLA7078MR
  • SLA7071MR vs SLA7078MPRT
  • SLA7071MR vs SLA7078MPR
  • SLA7071MR vs SLA7077MR
  • SLA7071MR vs SLA7077MPRT
  • SLA7071MR vs SLA7077MPR
  • SLA7071MR vs SLA7076MR
  • SLA7071MR vs SLA7076MPRT
  • SLA7071MR vs SLA7076MPR
  • SLA7071MR vs SLA7075MR
  • SLA7071MR vs SLA7075MPRT
  • SLA7071MR vs SLA7075MPR
  • SLA7071MR vs SLA7073MS LF2151
  • SLA7071MR vs SLA7073MR
  • SLA7071MR vs SLA7073MPRT
  • SLA7071MR vs SLA7073MPR
  • SLA7071MR vs SLA7072MR
  • SLA7071MR vs SLA7072MPRT
  • SLA7071MR vs SLA7072MPR
  • SLA7071MR vs SLA7071MPRT
  • SLA7071MR vs SLA7071MPR
  • SLA7071MR vs SLA7070MR
  • SLA7071MR vs SLA7070MPRT
  • SLA7071MR vs SLA7070MPR
  • SLA7071MR vs SLA7044ML
  • SLA7071MR vs SLA7042ML
  • SLA7071MR vs SLA7026M
  • SLA7071MR vs SLA6870MZLF2175
  • SLA7071MR vs SLA6870MZ LF2171
  • SLA7071MR vs SLA6870MZ
  • SLA7071MR vs SLA6868MZ-LF2175
  • SLA7071MR vs SLA6868MZ LF2171
  • SLA7071MR vs SLA6868MZ
  • SLA7071MR vs SLA6868MH
  • SLA7071MR vs SLA6845MZ-LF2171
  • SLA7071MR vs SLA6816MZLF2151
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.