KMGP6001BM-B514
KMGP6001BM-B514
EOL
Description:  IC eMCP eMMC 5.1 64 GB LPDDR3 221 FBGA
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 37150
KMGP6001BM-B514 Specification
Specification
Part No
KMGP6001BM-B514
Category
Memory
Manufacturer
Samsung Semiconductor
Series
eMCP
Packaging
Tray
Status
EOL
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile, Volatile
Memory Format
FLASH, RAM
Technology
NAND, LPDDR3
Memory Size
64 GB(eMMC 5.1),24 Gb(LPDDR3 DRAM)
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
221 FBGA
Supplier Device Package
221 FBGA
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Renata Lis
Poland
5 stars
2026-04-28 00:27
Goods consistent with your order! :) No 2 Tranzystorow with 20.
Natalia Herrera
Spain
5 stars
2026-04-27 21:17
The goods received quickly, in the work has not yet checked, if there are problems, then write down
Jonathan Bennett
United States
5 stars
2026-04-27 14:52
came quicly seem good quality thx seller.
Arvydas Egidijus
Lithuania
5 stars
2026-04-27 14:15
Delivery of goods and quality I am happy. All very well.
The goods delivered quickly.
Simone Parisi
Italy
5 stars
2026-04-27 10:19
100 pcs, high gain 2N2222 transistor. All the transistors have a gain (hfe) near by 260 as that one in the picture. Great performance, good price.
Noor de Vos
Netherlands
5 stars
2026-04-27 05:14
very fast delivery
TANX