RS2105XN
RS2105XN
Active
Description:  IC SWITCH SPDT X 2 1OHM 10MSOP
Manufacturer:  Runic Technology
Datasheet:   RS2105XN Datasheet
History Price: $0.95000
In Stock: 4700
RS2105XN Specification
Specification
Part No
RS2105XN
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
2
On-State Resistance (Max)
1Ohm
Channel-to-Channel Matching (ΔRon)
40mOhm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
50ns (Typ), 15ns (Typ)
-3db Bandwidth
30MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
80pF
Current - Leakage (IS(off)) (Max)
1μA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
RS2105XN PDF Datasheet
RS2105XN Related Parts
RS2057XC6
RS2057XC6
Runic Technology
IC SWITCH SPDT X 1 8OHM SC70-6
RS2058XN
RS2058XN
Runic Technology
IC SWITCH SPDT X 2 8OHM 10MSOP
RS2101XC6
RS2101XC6
Runic Technology
IC SWITCH SPDT X 1 4OHM SC70-6
RS2102XN
RS2102XN
Runic Technology
IC SWITCH SPDT X 2 4OHM 10MSOP
RS2103XH
RS2103XH
Runic Technology
IC SWITCH SPDT X 1 1OHM SOT23-6
RS2117YN
RS2117YN
Runic Technology
IC SWITCH SPDT X 2 7OHM 10MSOP
RS2166XF5
RS2166XF5
Runic Technology
IC SWITCH SPST X 1 8OHM SOT23-5
RS2251XTSS16
RS2251XTSS16
Runic Technology
IC SWITCH SP8T X 1 58OHM 16TSSOP
RS2252XTSS16
RS2252XTSS16
Runic Technology
IC SWITCH SP4T X 2 65OHM 16TSSOP
RS2253XTSS16
RS2253XTSS16
Runic Technology
IC SWITCH SPDT X 3 65OHM 16TSSOP
RS2254XQ
RS2254XQ
Runic Technology
IC SWITCH SPST X 4 30OHM 14TSSOP
RS2255XN
RS2255XN
Runic Technology
IC SWITCH SP4T X 1 30OHM 10MSOP
RS2105XN Description
The Runic Technology RS2105XN is a high-performance DC-DC buck regulator designed for efficient power conversion in various electronic applications. This device is engineered to provide reliable and stable output voltage while handling high current loads, making it suitable for modern electronics requiring precise power management.

## Product Overview

The RS2105XN is a synchronous buck regulator, which means it uses both an internal high-side and low-side MOSFET to regulate the output voltage. This design enhances efficiency by reducing switching losses and improving overall performance. It is designed to operate over a wide range of input voltages and provides a stable output voltage with high accuracy.

## Key Specifications

1. General Characteristics:
- Type: Synchronous Buck DC-DC Regulator
- Package Type: Available in a compact 8-pin SOIC-8 package, which is suitable for surface-mount applications.

2. Electrical Characteristics:
- Input Voltage Range (VIN): 4.5V to 18V
- This specifies the range of input voltages the regulator can handle. The wide range makes it versatile for various power sources.
- Output Voltage (VOUT): Adjustable from 0.8V to 12V
- The output voltage can be set according to the specific requirements of the application, providing flexibility in power supply design.
- Output Current (IOUT): Up to 5A
- The maximum current the regulator can supply to the load. This rating makes it suitable for high-current applications.
- Switching Frequency (fSW): 300kHz to 1MHz
- The frequency at which the regulator switches. A higher frequency allows for smaller external components and improved transient response.
- Efficiency: Up to 95%
- The efficiency of the regulator indicates how well it converts input power to output power, with minimal losses. High efficiency is crucial for battery-powered and energy-sensitive applications.
- Ripple Voltage (VRIPPLE): Typically 20mV
- The amount of ripple voltage present at the output. Lower ripple ensures a more stable and cleaner power supply.
- Dropout Voltage (VDROP): 0.3V at 5A
- The minimum voltage difference required between the input and output for proper regulation. A lower dropout voltage indicates better performance in low-input voltage scenarios.
- Overcurrent Protection: Integrated
- Protects the regulator from damage due to excessive current by limiting the output current or shutting down the regulator if necessary.
- Thermal Shutdown: Integrated
- Protects the regulator from overheating by shutting it down if the temperature exceeds a certain threshold.

3. Thermal Characteristics:
- Thermal Resistance Junction-to-Ambient (RθJA): Typically 50°C/W
- The thermal resistance between the junction (the internal semiconductor) and the ambient environment. This parameter helps in understanding how efficiently heat is dissipated.
- Maximum Operating Temperature: 125°C
- The maximum temperature at which the regulator can operate reliably. Ensures that the device can function properly under high-temperature conditions.

4. Features:
- Adjustable Output Voltage: Allows customization of the output voltage according to specific application needs.
- High Efficiency: Reduces power dissipation and improves thermal performance, crucial for high-power applications.
- Short-Circuit Protection: Safeguards the regulator and connected components from damage during short-circuit conditions.
- High Switching Frequency: Allows for the use of smaller passive components, leading to a more compact design.
- Low Output Ripple: Ensures a stable output voltage with minimal noise, which is essential for sensitive electronic circuits.

5. Applications:
- Power Supply Systems: Ideal for use in power management systems where stable and efficient power conversion is required.
- Consumer Electronics: Suitable for powering various consumer electronic devices that require reliable and efficient power regulation.
- Industrial Equipment: Can be used in industrial applications where high current and precise voltage regulation are critical.
- Telecommunications: Provides stable power for telecom equipment that demands high reliability and efficiency.

## Pin Configuration

- VIN (Pin 1): Input Voltage – Connect to the supply voltage.
- GND (Pin 2): Ground – Connect to the system ground.
- SW (Pin 3): Switch Node – The connection point of the internal MOSFETs and the inductor.
- BOOT (Pin 4): Bootstrap Capacitor – Connects to a capacitor for driving the high-side MOSFET.
- COMP (Pin 5): Compensation Node – Used for stability compensation of the control loop.
- VOUT (Pin 6): Output Voltage – Provides the regulated output voltage to the load.
- FB (Pin 7): Feedback – Connects to the output voltage divider for voltage regulation.
- NC (Pin 8): No Connection – Not used in the circuit.

## Conclusion

The Runic Technology RS2105XN is a highly efficient and versatile DC-DC buck regulator designed for demanding power management applications. Its wide input voltage range, adjustable output voltage, and high current capability make it a valuable component in various electronic devices. For more detailed information, including application circuits and typical performance characteristics, it is recommended to refer to the official datasheet provided by Runic Technology.
RS2105XN Compare Parts
  • RS2105XN vs RS2266XM
  • RS2105XN vs RS2259XTSS16
  • RS2105XN vs RS2259BXTSS16
  • RS2105XN vs RS2255XN
  • RS2105XN vs RS2254XQ
  • RS2105XN vs RS2253XTSS16
  • RS2105XN vs RS2252XTSS16
  • RS2105XN vs RS2251XTSS16
  • RS2105XN vs RS2166XF5
  • RS2105XN vs RS2117YN
  • RS2105XN vs RS2103XH
  • RS2105XN vs RS2102XN
  • RS2105XN vs RS2101XC6
  • RS2105XN vs RS2058XN
  • RS2105XN vs RS2057XC6
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store