☰
BU9799KV-E2
BU9799KV-E2
Active
Description:  IC DRVR 200 SEGMENT 64VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9799KV-E2 Datasheet
History Price: $5.63000
In Stock: 15170
BU9799KV-E2 Specification
Specification
Part No
BU9799KV-E2
Category
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
200 Segment
Interface
2-Wire Serial
Digits or Characters
-
Current - Supply
10 μA
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-VQFP (10x10)
BU9799KV-E2 Related Parts
BU91501KV-ME2
BU91501KV-ME2
Rohm Semiconductor
IC DRVR 204 SEGMENT 64VQFP
BU91510KV-ME2
BU91510KV-ME2
Rohm Semiconductor
IC DRVR 216 SEGMENT 64VQFP
BU91520KV-ME2
BU91520KV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91530KVT-ME2
BU91530KVT-ME2
Rohm Semiconductor
IC DRVR 445 SEGMENT 100TQFP
BU91600FUV-ME2
BU91600FUV-ME2
Rohm Semiconductor
IC DRVR 148 SEGMENT 48TSSOP
BU91600FV-ME2
BU91600FV-ME2
Rohm Semiconductor
IC DRVR 116 SEGMENT 40SSOPB
BU91795MUF-ME2
BU91795MUF-ME2
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
BU91796BMUF-ME2
BU91796BMUF-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91796FS-ME2
BU91796FS-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91796MUF-ME2
BU91796MUF-ME2
Rohm Semiconductor
IC DRVR 80 SEGMENT VQFN032V5050
BU91797FUV-ME2
BU91797FUV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91797MUF-ME2
BU91797MUF-ME2
Rohm Semiconductor
IC DRVR 144 SEGMENT VQFN048V7070
BU9799KV-E2 Compare Parts
  • BU9799KV-E2 vs BU9798KV-E2
  • BU9799KV-E2 vs BU9798GUW-E2
  • BU9799KV-E2 vs BU97981MUV-E2
  • BU9799KV-E2 vs BU97981KV-E2
  • BU9799KV-E2 vs BU97981KV-BZE2
  • BU9799KV-E2 vs BU97981GU-ZE2
  • BU9799KV-E2 vs BU9797FUV-ME2
  • BU9799KV-E2 vs BU9797FUV-E2
  • BU9799KV-E2 vs BU9797AFUV-E2
  • BU9799KV-E2 vs BU9796FS-E2
  • BU9799KV-E2 vs BU9796AMUV-E2
  • BU9799KV-E2 vs BU9796AFS-E2
  • BU9799KV-E2 vs BU97960MUV-E2
  • BU9799KV-E2 vs BU9795BKV-E2
  • BU9799KV-E2 vs BU9795BGUW-ZE2
  • BU9799KV-E2 vs BU9795AKV-E2
  • BU9799KV-E2 vs BU9795AKV-BZE2
  • BU9799KV-E2 vs BU9795AKS2-E2
  • BU9799KV-E2 vs BU9795AGUW-E2
  • BU9799KV-E2 vs BU9795AFV-LBE2
  • BU9799KV-E2 vs BU9795AFV-E2
  • BU9799KV-E2 vs BU97950FUV-BZE2
  • BU9799KV-E2 vs BU97950AFUV-E2
  • BU9799KV-E2 vs BU9794KV-E2
  • BU9799KV-E2 vs BU9794AKV-E2
  • BU9799KV-E2 vs BU9794AKV-BZE2
  • BU9799KV-E2 vs BU97941FV-LBE2
  • BU9799KV-E2 vs BU97941FV-E2
  • BU9799KV-E2 vs BU97931FV-LBE2
  • BU9799KV-E2 vs BU97931FV-E2
  • BU9799KV-E2 vs BU97931FV-BZE2
  • BU9799KV-E2 vs BU97930MUV-E2
  • BU9799KV-E2 vs BU97930MUV-BZE2
  • BU9799KV-E2 vs BU97601FV-ME2
  • BU9799KV-E2 vs BU97550KV-ME2
  • BU9799KV-E2 vs BU97540KV-ME2
  • BU9799KV-E2 vs BU97530KVT-ME2
  • BU9799KV-E2 vs BU97530KVT-E2
  • BU9799KV-E2 vs BU97520AKV-ME2
  • BU9799KV-E2 vs BU97510CKV-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!