☰
BU9414FV-E2
BU9414FV-E2
Obsolete
Description:  IC DSP 32BIT AUDIO 40SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9414FV-E2 Datasheet
History Price: Obsolete
In Stock: 20070
BU9414FV-E2 Specification
Specification
Part No
BU9414FV-E2
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Interface
I2C, 2-Wire Serial
Clock Rate
24.576MHz
Non-Volatile Memory
-
On-Chip RAM
1.375KB
Voltage - I/O
3.30V
Voltage - Core
3.30V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
BU9414FV-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class