Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BU9262AFS-E2
BU9262AFS-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9262AFS-E2 Datasheet
History Price: Obsolete
In Stock: 9650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BU9262AFS-E2 Specification
Specification
Part No
BU9262AFS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Signal Mixing
Number of Channels
1
Interface
Serial
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Specifications
Echo
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
BU9262AFS-E2 PDF Datasheet
BU9262AFS-E2 Datasheet
Click and Download: BU9262AFS-E2 Datasheet
BU9262AFS-E2 Related Parts
BU9252F-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 18SOP
BU9253AS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 18SDIP
BU9253FS-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 16SSOP
BU9543KV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64VQFP
BU9486KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9547KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9754KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO VQFP
BU9262AFS-E2 Compare Parts
BU9262AFS-E2 vs BU9253FS-E2
BU9262AFS-E2 vs BU9253AS
BU9262AFS-E2 vs BU9252F-E2
BU9262AFS-E2 vs BU9754KV-E2
BU9262AFS-E2 vs BU9547KV-E2
BU9262AFS-E2 vs BU9486KV-E2
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you