☰
BU8772KN-E2
BU8772KN-E2
Obsolete
Description:  IC TELECOM INTERFACE 28QFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8772KN-E2 Datasheet
History Price: Obsolete
In Stock: 48050
BU8772KN-E2 Specification
Specification
Part No
BU8772KN-E2
Category
Interface - Telecom
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sound Generator
Interface
-
Number of Circuits
1
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN
Supplier Device Package
28-QFN (5x5)
BU8772KN-E2 PDF Datasheet
BU8772KN-E2 Related Parts
BU8307CF-E2
BU8307CF-E2
Rohm Semiconductor
IC TELECOM INTERFACE 24SOP
BU8761KV
BU8761KV
Rohm Semiconductor
IC TELECOM INTERFACE 48VQFP
BU8763FV-E2
BU8763FV-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-B16
BU8766FV-E2
BU8766FV-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-B16
BU8772KN
BU8772KN
Rohm Semiconductor
IC TELECOM INTERFACE 28QFN
BU8788KN-E2
BU8788KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 36VQFN
BU8793KN-E2
BU8793KN-E2
Rohm Semiconductor
IC TELECOM INTERFACE 28VQFN
BU8871F-E2
BU8871F-E2
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8872FS-E2
BU8872FS-E2
Rohm Semiconductor
IC TELECOM INTERFACE SSOP-A16
BU8874
BU8874
Rohm Semiconductor
IC TELECOM INTERFACE 8DIP
BU8874F-E2
BU8874F-E2
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8874F
BU8874F
Rohm Semiconductor
IC TELECOM INTERFACE 18SOP
BU8772KN-E2 Compare Parts
  • BU8772KN-E2 vs BU8874
  • BU8772KN-E2 vs BU8872FS-E2
  • BU8772KN-E2 vs BU8871F-E2
  • BU8772KN-E2 vs BU8793KN-E2
  • BU8772KN-E2 vs BU8788KN-E2
  • BU8772KN-E2 vs BU8772KN
  • BU8772KN-E2 vs BU8766FV-E2
  • BU8772KN-E2 vs BU8763FV-E2
  • BU8772KN-E2 vs BU8761KV
  • BU8772KN-E2 vs BU8307CF-E2
  • BU8772KN-E2 vs BU8899GU-E2
  • BU8772KN-E2 vs BU8874F
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object