☰
BU8255KVT-E2
BU8255KVT-E2
Not For New Designs
Description:  IC RX/DESERIALIZER LVDS 64TQFP
Manufacturer:  Rohm Semiconductor
History Price: $5.29200
In Stock: 4910
BU8255KVT-E2 Specification
Specification
Part No
BU8255KVT-E2
Category
Interface - Serializers, Deserializers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
3.92Gbps
Input Type
LVDS
Output Type
LVCMOS
Number of Inputs
5
Number of Outputs
35
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
BU8255KVT-E2 PDF Datasheet
BU8255KVT-E2 Description
The Rohm Semiconductor BU8255KVT-E2 is a highly integrated, low-power, and versatile device designed for various applications in consumer electronics, automotive systems, and industrial automation. This device is primarily a multi-channel analog switch, which can be used for signal routing and switching in a variety of electronic circuits. Below is a detailed overview of its specifications, features, and applications.

## Key Features:

1. Multi-Channel Configuration: The BU8255KVT-E2 features multiple channels, typically configured as a quad analog switch. This allows for the routing of multiple signals through a single device, reducing the need for additional components and saving board space.

2. Low On-Resistance: The device is designed with low on-resistance characteristics, typically around 0.5 ohms. This low resistance minimizes signal loss and distortion, making it ideal for high-fidelity audio and video applications.

3. Wide Operating Voltage Range: The BU8255KVT-E2 operates over a wide voltage range, typically from 1.8V to 5.5V. This flexibility allows it to be used in various applications, from battery-powered devices to more robust systems.

4. Low Power Consumption: The device is optimized for low power operation, making it suitable for portable and battery-operated devices. It features a low quiescent current, which helps extend battery life in applications where power efficiency is critical.

5. High-Speed Switching: The BU8255KVT-E2 supports fast switching speeds, typically in the range of nanoseconds. This feature is essential for applications requiring rapid signal changes, such as in data communication and video processing.

6. Integrated Protection Features: The device includes built-in protection features, such as ESD (Electrostatic Discharge) protection, which enhances its reliability in various environments. This is particularly important in consumer electronics where devices may be exposed to static electricity.

7. Compact Package: The BU8255KVT-E2 is available in a compact package, such as a VQFN (Very Thin Quad Flat No-lead) or similar, which is advantageous for space-constrained applications.

8. Logic Control: The device can be controlled using standard logic levels, making it easy to interface with microcontrollers and other digital logic devices.

## Specifications:

- Part Number: BU8255KVT-E2
- Type: Quad Analog Switch
- Operating Voltage Range: 1.8V to 5.5V
- On-Resistance: Typically 0.5 ohms
- Quiescent Current: Low (typically in the microamp range)
- Switching Speed: Fast (typically in the nanosecond range)
- Input Logic Levels: Compatible with standard logic levels
- Package Type: VQFN or similar compact package
- ESD Protection: Integrated ESD protection features

## Applications:

The Rohm Semiconductor BU8255KVT-E2 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in audio and video devices for signal routing, such as in televisions, sound systems, and multimedia players.
- Automotive Systems: Employed in automotive electronics for switching signals in infotainment systems, sensor interfaces, and control systems.
- Industrial Automation: Utilized in industrial control systems for signal routing and switching in various automation applications.
- Portable Devices: Ideal for battery-operated devices where low power consumption and compact size are essential, such as smartphones, tablets, and wearable technology.

## Conclusion:

The Rohm Semiconductor BU8255KVT-E2 is a versatile and efficient multi-channel analog switch that meets the demands of modern electronic applications. With its low on-resistance, wide operating voltage range, and fast switching capabilities, it is an excellent choice for engineers and designers looking to implement reliable signal routing solutions in consumer electronics, automotive systems, and industrial automation. Its compact design and integrated protection features further enhance its appeal in a variety of applications, making it a valuable component in the development of advanced electronic systems.
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you