☰
BU7858KN-E2
BU7858KN-E2
Obsolete
Description:  IC DAC/AUDIO 16BIT 28VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7858KN-E2 Datasheet
History Price: Obsolete
In Stock: 40320
BU7858KN-E2 Specification
Specification
Part No
BU7858KN-E2
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
4
Resolution (Bits)
16 b
Sampling Rate (Per Second)
-
Data Interface
Serial
Voltage Supply Source
Single Supply
Voltage - Supply
2.7V ~ 3.3V
Operating Temperature
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN
Supplier Device Package
28-VQFN (5.2x5.2)
BU7858KN-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right