☰
BU7442FVM-TR
BU7442FVM-TR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.95000
In Stock: 36920
BU7442FVM-TR Specification
Specification
Part No
BU7442FVM-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.3V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
100μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
1.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BU7442FVM-TR Related Parts
BU7205HFV-TR
BU7205HFV-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5HVSOF
BU7205SHFV-TR
BU7205SHFV-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5HVSOF
BU7241G-TR
BU7241G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BU7241SG-TR
BU7241SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BU7241YG-CGTR
BU7241YG-CGTR
Rohm Semiconductor
IC CMOS 1 CIRCUIT 5SSOP
BU7242F-E2
BU7242F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BU7242FVM-TR
BU7242FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BU7242NUX-TR
BU7242NUX-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT VSON008X2030
BU7242SF-E2
BU7242SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BU7242SFVM-TR
BU7242SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BU7242SNUX-TR
BU7242SNUX-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT VSON008X2030
BU7242YFVM-CGTR
BU7242YFVM-CGTR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BU7442FVM-TR Compare Parts
  • BU7442FVM-TR vs BU7495HFV-TR
  • BU7442FVM-TR vs BU7487SFV-E2
  • BU7442FVM-TR vs BU7487SF-E2
  • BU7442FVM-TR vs BU7487FV-E2
  • BU7442FVM-TR vs BU7487F-E2
  • BU7442FVM-TR vs BU7486SFVM-TR
  • BU7442FVM-TR vs BU7486SFV-E2
  • BU7442FVM-TR vs BU7486SF-E2
  • BU7442FVM-TR vs BU7486FVM-TR
  • BU7442FVM-TR vs BU7486FV-E2
  • BU7442FVM-TR vs BU7486F-E2
  • BU7442FVM-TR vs BU7485SG-TR
  • BU7442FVM-TR vs BU7485G-TR
  • BU7442FVM-TR vs BU7481SG-TR
  • BU7442FVM-TR vs BU7481G-TR
  • BU7442FVM-TR vs BU7475SHFV-TR
  • BU7442FVM-TR vs BU7475HFV-TR
  • BU7442FVM-TR vs BU7465SHFV-TR
  • BU7442FVM-TR vs BU7465HFV-TR
  • BU7442FVM-TR vs BU7464SF-E2
  • BU7442FVM-TR vs BU7464F-E2
  • BU7442FVM-TR vs BU7462SNUX-TR
  • BU7442FVM-TR vs BU7462SFVM-TR
  • BU7442FVM-TR vs BU7462SF-E2
  • BU7442FVM-TR vs BU7462NUX-TR
  • BU7442FVM-TR vs BU7462FVM-TR
  • BU7442FVM-TR vs BU7462F-E2
  • BU7442FVM-TR vs BU7461SG-TR
  • BU7442FVM-TR vs BU7461G-TR
  • BU7442FVM-TR vs BU7445SHFV-TR
  • BU7442FVM-TR vs BU7445HFV-TR
  • BU7442FVM-TR vs BU7444SF-E2
  • BU7442FVM-TR vs BU7444F-E2
  • BU7442FVM-TR vs BU7442SNUX-TR
  • BU7442FVM-TR vs BU7442SFVM-TR
  • BU7442FVM-TR vs BU7442SF-E2
  • BU7442FVM-TR vs BU7442NUX-TR
  • BU7442FVM-TR vs BU7442F-E2
  • BU7442FVM-TR vs BU7441SG-TR
  • BU7442FVM-TR vs BU7441G-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description