☰
BU4584BFV-E2
BU4584BFV-E2
Not For New Designs
Description:  IC INVERTER 6CH 1-INP 14SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $1.18000
In Stock: 38440
BU4584BFV-E2 Specification
Specification
Part No
BU4584BFV-E2
Category
Logic - Gates and Inverters
Manufacturer
Rohm Semiconductor
Series
4000B
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Schmitt Trigger
Voltage - Supply
3V ~ 16V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
3mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SSOP-B
Package / Case
14-LSSOP (0.173", 4.40mm Width)
BU4584BFV-E2 PDF Datasheet
BU4584BFV-E2 Related Parts
BU4001B
BU4001B
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14DIP
BU4001BF-E2
BU4001BF-E2
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14SOP
BU4011B
BU4011B
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
BU4011BF-E2
BU4011BF-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
BU4011BFV-E2
BU4011BFV-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SSOPB
BU4030B
BU4030B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4030BF-E2
BU4030BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4069UB
BU4069UB
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14DIP
BU4069UBF-E2
BU4069UBF-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SOP
BU4069UBFV-E2
BU4069UBFV-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SSOPB
BU4070B
BU4070B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4070BF-E2
BU4070BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4584BFV-E2 Compare Parts
  • BU4584BFV-E2 vs BU4SU69-TR
  • BU4584BFV-E2 vs BU4S81G2-TR
  • BU4584BFV-E2 vs BU4S81-TR
  • BU4584BFV-E2 vs BU4S71G2-TR
  • BU4584BFV-E2 vs BU4S71-TR
  • BU4584BFV-E2 vs BU4S584G2-TR
  • BU4584BFV-E2 vs BU4S584G2-TL
  • BU4584BFV-E2 vs BU4S584-TR
  • BU4584BFV-E2 vs BU4S11G2-TR
  • BU4584BFV-E2 vs BU4S11-TR
  • BU4584BFV-E2 vs BU4S01G2-TR
  • BU4584BFV-E2 vs BU4S01-TR
  • BU4584BFV-E2 vs BU4584BF-E2
  • BU4584BFV-E2 vs BU4584B
  • BU4584BFV-E2 vs BU4093BFV-E2
  • BU4584BFV-E2 vs BU4093BF-E2
  • BU4584BFV-E2 vs BU4093B
  • BU4584BFV-E2 vs BU4081BFV-E2
  • BU4584BFV-E2 vs BU4081BF-E2
  • BU4584BFV-E2 vs BU4081B
  • BU4584BFV-E2 vs BU4070BF-E2
  • BU4584BFV-E2 vs BU4070B
  • BU4584BFV-E2 vs BU4069UBFV-E2
  • BU4584BFV-E2 vs BU4069UBF-E2
  • BU4584BFV-E2 vs BU4069UB
  • BU4584BFV-E2 vs BU4030BF-E2
  • BU4584BFV-E2 vs BU4030B
  • BU4584BFV-E2 vs BU4011BFV-E2
  • BU4584BFV-E2 vs BU4011BF-E2
  • BU4584BFV-E2 vs BU4011B
  • BU4584BFV-E2 vs BU4001BF-E2
  • BU4584BFV-E2 vs BU4001B
  • BU4584BFV-E2 vs BU4030BF-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.