☰
BU4232G-TR
BU4232G-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4232G-TR Datasheet
History Price: $0.22016
In Stock: 32880
BU4232G-TR Specification
Specification
Part No
BU4232G-TR
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.2V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
5-SSOP
BU4232G-TR Related Parts
BU4209F-TR
BU4209F-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 4SOP
BU4209FVE-TR
BU4209FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BU4209G-TR
BU4209G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BU4210F-TR
BU4210F-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 4SOP
BU4210FVE-TR
BU4210FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BU4210G-TR
BU4210G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BU4211F-TR
BU4211F-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 4SOP
BU4211FVE-TR
BU4211FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BU4211G-TR
BU4211G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BU4212F-TR
BU4212F-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 4SOP
BU4212FVE-TR
BU4212FVE-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
BU4212G-TR
BU4212G-TR
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
BU4232G-TR Compare Parts
  • BU4232G-TR vs BU4948F-TR
  • BU4232G-TR vs BU4947G-TR
  • BU4232G-TR vs BU4947F-TR
  • BU4232G-TR vs BU4946G-TR
  • BU4232G-TR vs BU4946F-TR
  • BU4232G-TR vs BU4945G-TR
  • BU4232G-TR vs BU4945FVE-TR
  • BU4232G-TR vs BU4945F-TR
  • BU4232G-TR vs BU4944G-TR
  • BU4232G-TR vs BU4944F-TR
  • BU4232G-TR vs BU4943G-TR
  • BU4232G-TR vs BU4943FVE-TR
  • BU4232G-TR vs BU4943F-TR
  • BU4232G-TR vs BU4942G-TR
  • BU4232G-TR vs BU4942FVE-TR
  • BU4232G-TR vs BU4942F-TR
  • BU4232G-TR vs BU4941G-TR
  • BU4232G-TR vs BU4941F-TR
  • BU4232G-TR vs BU4940G-TR
  • BU4232G-TR vs BU4940FVE-TR
  • BU4232G-TR vs BU4940F-TR
  • BU4232G-TR vs BU4939G-TR
  • BU4232G-TR vs BU4939FVE-TR
  • BU4232G-TR vs BU4939F-TR
  • BU4232G-TR vs BU4938G-TR
  • BU4232G-TR vs BU4938FVE-TR
  • BU4232G-TR vs BU4938F-TR
  • BU4232G-TR vs BU4937G-TR
  • BU4232G-TR vs BU4937F-TR
  • BU4232G-TR vs BU4936G-TR
  • BU4232G-TR vs BU4936FVE-TR
  • BU4232G-TR vs BU4936F-TR
  • BU4232G-TR vs BU4935G-TR
  • BU4232G-TR vs BU4935FVE-TR
  • BU4232G-TR vs BU4935F-TR
  • BU4232G-TR vs BU4934G-TR
  • BU4232G-TR vs BU4934F-TR
  • BU4232G-TR vs BU4933G-TR
  • BU4232G-TR vs BU4933FVE-TR
  • BU4232G-TR vs BU4933F-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend