☰
BU4081B
BU4081B
Obsolete
Description:  IC GATE AND 4CH 2-INP 14DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4081B Datasheet
History Price: Obsolete
In Stock: 35940
BU4081B Specification
Specification
Part No
BU4081B
Category
Logic - Gates and Inverters
Manufacturer
Rohm Semiconductor
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 16V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
1.2mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
BU4081B PDF Datasheet
BU4081B Related Parts
BU4001B
BU4001B
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14DIP
BU4001BF-E2
BU4001BF-E2
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14SOP
BU4011B
BU4011B
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
BU4011BF-E2
BU4011BF-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
BU4011BFV-E2
BU4011BFV-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SSOPB
BU4030B
BU4030B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4030BF-E2
BU4030BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4069UB
BU4069UB
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14DIP
BU4069UBF-E2
BU4069UBF-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SOP
BU4069UBFV-E2
BU4069UBFV-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SSOPB
BU4070B
BU4070B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4070BF-E2
BU4070BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4081B Compare Parts
  • BU4081B vs BU4SU69-TR
  • BU4081B vs BU4S81G2-TR
  • BU4081B vs BU4S81-TR
  • BU4081B vs BU4S71G2-TR
  • BU4081B vs BU4S71-TR
  • BU4081B vs BU4S584G2-TR
  • BU4081B vs BU4S584G2-TL
  • BU4081B vs BU4S584-TR
  • BU4081B vs BU4S11G2-TR
  • BU4081B vs BU4S11-TR
  • BU4081B vs BU4S01G2-TR
  • BU4081B vs BU4S01-TR
  • BU4081B vs BU4584BFV-E2
  • BU4081B vs BU4584BF-E2
  • BU4081B vs BU4584B
  • BU4081B vs BU4093BFV-E2
  • BU4081B vs BU4093BF-E2
  • BU4081B vs BU4093B
  • BU4081B vs BU4081BFV-E2
  • BU4081B vs BU4081BF-E2
  • BU4081B vs BU4070BF-E2
  • BU4081B vs BU4070B
  • BU4081B vs BU4069UBFV-E2
  • BU4081B vs BU4069UBF-E2
  • BU4081B vs BU4069UB
  • BU4081B vs BU4030BF-E2
  • BU4081B vs BU4030B
  • BU4081B vs BU4011BFV-E2
  • BU4081B vs BU4011BF-E2
  • BU4081B vs BU4011B
  • BU4081B vs BU4001BF-E2
  • BU4081B vs BU4001B
  • BU4081B vs BU4030BF-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.