☰
BU4015B
BU4015B
Obsolete
Description:  IC SHIFT REGISTER 8BIT 16DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4015B Datasheet
History Price: Obsolete
In Stock: 22960
BU4015B Specification
Specification
Part No
BU4015B
Category
Logic - Shift Registers
Manufacturer
Rohm Semiconductor
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
2
Number of Bits per Element
4
Function
Serial to Parallel
Voltage - Supply
3V ~ 16V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
BU4015B PDF Datasheet
BU4015B Related Parts
BU4015BF-E2
BU4015BF-E2
Rohm Semiconductor
IC SHIFT REGISTER DL 4BIT 16SOP
BU4021BF-E2
BU4021BF-E2
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16SOP
BU4094BC
BU4094BC
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16DIP
BU4094BCF-BZE2
BU4094BCF-BZE2
Rohm Semiconductor
IC MUX CMOS SOP16
BU4094BCF-E2
BU4094BCF-E2
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16SOP
BU4094BCFV-E2
BU4094BCFV-E2
Rohm Semiconductor
IC SHIFT REGISTER 8BIT 16SSOP
BU4015B Compare Parts
  • BU4015B vs BU4094BCF-E2
  • BU4015B vs BU4094BCF-BZE2
  • BU4015B vs BU4094BC
  • BU4015B vs BU4021BF-E2
  • BU4015B vs BU4015BF-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great