☰
BU33UV7NUX-E2
BU33UV7NUX-E2
Active
Description:  IC REG BOOST 3.3V 500MA 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.34000
In Stock: 18960
BU33UV7NUX-E2 Specification
Specification
Part No
BU33UV7NUX-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
0.6V
Voltage - Input (Max)
4.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Current - Output
500mA
Frequency - Switching
800kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-UFDFN Exposed Pad
Supplier Device Package
VSON010X3020
BU33UV7NUX-E2 Description
The Rohm Semiconductor BU33UV7NUX-E2 is a high-voltage NPN power transistor designed for switching and amplification applications in industrial and consumer electronics. It is optimized for high-speed switching, low saturation voltage, and robust current handling, making it suitable for power supply circuits, motor drivers, relay drivers, and general-purpose high-voltage load switching. The device features a compact surface-mount package, enhancing thermal performance and reducing PCB footprint while maintaining high reliability in demanding electrical environments.

## Device Overview

The BU33UV7NUX-E2 is constructed using a planar epitaxial NPN process to achieve low collector-to-emitter saturation voltage and high current gain. It is capable of handling continuous collector currents up to 3 A, with a pulsed current rating significantly higher for transient load conditions. The device exhibits high breakdown voltage, allowing it to switch and control loads at voltages up to 400 V, suitable for both industrial AC/DC conversion and high-voltage automotive applications. Its low input capacitance and moderate base-emitter voltage requirements ensure compatibility with standard logic and driver circuits, enabling efficient switching and amplification with minimal drive current.

The transistor is housed in a compact SOT-223 surface-mount package, which provides low thermal resistance and ease of assembly in automated production. The exposed pad design facilitates heat dissipation to the PCB, improving reliability under high-power operation. The device is designed for low saturation voltage in the ON state, reducing conduction losses and improving overall system efficiency.

## Electrical Characteristics

The BU33UV7NUX-E2 has a collector-emitter voltage (VCEO) rating of 400 V, making it suitable for high-voltage applications including industrial inverters, switch-mode power supplies, and motor controllers. Continuous collector current (IC) is specified at 3 A at 25°C ambient temperature, with a pulsed collector current (ICP) up to 9 A, allowing for transient load handling. The typical collector-emitter saturation voltage (VCE(sat)) is 1.5 V at IC = 3 A and IB = 0.3 A, ensuring low voltage drop across the device and efficient load driving.

The base-emitter voltage (VBE) typically ranges from 1.2 V to 1.5 V at rated collector currents, allowing effective control from standard logic or driver stages. DC current gain (hFE) ranges from 40 to 160 depending on collector current and voltage conditions, providing sufficient amplification for switching and driving applications. Collector leakage current (ICBO) is minimal, typically 100 nA at VCE = 400 V, ensuring negligible off-state power loss.

The device exhibits a total power dissipation (PD) of 2 W at 25°C in free-air operation, with junction-to-ambient thermal resistance (RθJA) of approximately 62.5°C/W. Junction-to-case thermal resistance (RθJC) is 10°C/W, allowing effective heat transfer to the PCB and external heatsinks when required. The transistor can reliably operate over a junction temperature range of -55°C to +150°C, making it suitable for automotive and industrial thermal environments.

## Switching Performance

The BU33UV7NUX-E2 is optimized for high-speed switching with low switching losses. Rise time (tr) and fall time (tf) are typically in the range of 50 ns to 100 ns, depending on the load and driving conditions, making it suitable for moderate-frequency switching circuits in power supplies and motor drivers. The low base charge and small input capacitance allow rapid turn-on and turn-off, reducing switching energy losses and improving overall system efficiency.

The device is also capable of safe operation under inductive load switching conditions due to its high voltage rating and robust collector-emitter junction. Reverse recovery and parasitic capacitances are minimized to prevent spurious oscillations in high-speed switching applications.

## Thermal and Packaging Characteristics

The BU33UV7NUX-E2 is available in a SOT-223 surface-mount package, measuring 6.5 mm × 3.7 mm with an exposed thermal pad for efficient heat transfer. The compact package supports high-density PCB layouts and reduces parasitic inductance, critical for high-speed switching. The device is rated for operation at ambient temperatures from -55°C to +150°C, and its low thermal resistance enables reliable performance under continuous high-current operation without additional heatsinking in typical PCB configurations.

## Key Specifications Summary

* Device Type: NPN Power Transistor
* Collector-Emitter Voltage (VCEO): 400 V
* Continuous Collector Current (IC): 3 A
* Pulsed Collector Current (ICP): 9 A
* Collector-Emitter Saturation Voltage (VCE(sat)): 1.5 V typical @ IC = 3 A, IB = 0.3 A
* Base-Emitter Voltage (VBE): 1.2–1.5 V typical @ IC = 3 A
* DC Current Gain (hFE): 40–160
* Collector Leakage Current (ICBO): 100 nA typical @ VCE = 400 V
* Power Dissipation (PD): 2 W @ 25°C
* Junction-to-Ambient Thermal Resistance (RθJA): 62.5°C/W
* Junction-to-Case Thermal Resistance (RθJC): 10°C/W
* Switching Times: Rise 50–100 ns, Fall 50–100 ns
* Package: SOT-223, surface-mount
* Operating Junction Temperature (TJ): -55°C to +150°C

## Applications

The BU33UV7NUX-E2 is suitable for switch-mode power supplies, motor control circuits, relay and solenoid drivers, lighting control, industrial automation, and other high-voltage switching applications. Its combination of high voltage rating, robust current handling, fast switching, and low saturation voltage makes it ideal for efficient and reliable power control in industrial, automotive, and consumer electronics systems.

## Conclusion

The Rohm Semiconductor BU33UV7NUX-E2 is a robust, high-voltage NPN power transistor engineered for high-efficiency switching and moderate-power amplification. Its low saturation voltage, fast switching speed, and compact SOT-223 package enable reliable operation in industrial and automotive environments. With high breakdown voltage, strong thermal characteristics, and optimized electrical performance, the BU33UV7NUX-E2 is suitable for a broad range of power switching and load-driving applications requiring compact, high-performance, and thermally stable solutions.
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping