☰
BU2630F-E2
BU2630F-E2
Obsolete
Description:  IC PLL FREQ SYNTH 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2630F-E2 Datasheet
History Price: Obsolete
In Stock: 41650
BU2630F-E2 Specification
Specification
Part No
BU2630F-E2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Frequency Synthesizer
PLL
Yes
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Frequency - Max
80MHz
Divider/Multiplier
No/No
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
BU2630F-E2 PDF Datasheet
BU2630F-E2 Compare Parts
  • BU2630F-E2 vs BU2630FV
  • BU2630F-E2 vs BU2630F
  • BU2630F-E2 vs BU2624AF-E2
  • BU2630F-E2 vs BU2358FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much