☰
BU2363FV-E2
BU2363FV-E2
Obsolete
Description:  IC CLOCK GEN DVD-VIDEO SSOP-B16
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2363FV-E2 Datasheet
History Price: Obsolete
In Stock: 12000
BU2363FV-E2 Specification
Specification
Part No
BU2363FV-E2
Category
Clock/Timing - Application Specific
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Audio Video Equipment for DVD Players
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
No/No
Frequency - Max
54MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BU2363FV-E2 Related Parts
BU2280FV-E2
BU2280FV-E2
Rohm Semiconductor
IC CLOCK GEN DVD-VIDEO SSOP-B24
BU2285FV-E2
BU2285FV-E2
Rohm Semiconductor
IC CLK GEN DVD-AUD REF 24SSOP
BU2360FV-FE2
BU2360FV-FE2
Rohm Semiconductor
IC CLOCK GEN DVD VIDEO SSOP16
BU2362FV-E2
BU2362FV-E2
Rohm Semiconductor
IC CLOCK GEN DVD VIDEO SSOP-B16
BU2365FV-E2
BU2365FV-E2
Rohm Semiconductor
IC CLOCK GEN W/VCXO SSOP-B24
BU2373FV-E2
BU2373FV-E2
Rohm Semiconductor
IC HI PERFORMANCE VCO SSOP-B14
BU2374FV-E2
BU2374FV-E2
Rohm Semiconductor
IC CLK VCO VIDEO 60MHZ 1CIR
BU2394KN-E2
BU2394KN-E2
Rohm Semiconductor
IC CLOCK GENERATOR 3CH 20VQFN
BU2396KN-E2
BU2396KN-E2
Rohm Semiconductor
IC CLOCK GENERATOR 3CH 20VQFN
BU2363FV-E2 Compare Parts
  • BU2363FV-E2 vs BU2394KN-E2
  • BU2363FV-E2 vs BU2374FV-E2
  • BU2363FV-E2 vs BU2373FV-E2
  • BU2363FV-E2 vs BU2365FV-E2
  • BU2363FV-E2 vs BU2362FV-E2
  • BU2363FV-E2 vs BU2360FV-FE2
  • BU2363FV-E2 vs BU2285FV-E2
  • BU2363FV-E2 vs BU2280FV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!