☰
BU12JA2MNVX-CTL
BU12JA2MNVX-CTL
Active
Description:  IC REG LINEAR 1.2V SSON004R1010
Manufacturer:  Rohm Semiconductor
History Price: $0.82000
In Stock: 33135
BU12JA2MNVX-CTL Specification
Specification
Part No
BU12JA2MNVX-CTL
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.9V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
90 μA
Current - Supply (Max)
-
PSRR
70dB (1kHz)
Control Features
ON/OFF
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
4-UDFN Exposed Pad
Supplier Device Package
SSON004R1010
BU12JA2MNVX-CTL Related Parts
BU10JA2DG-CTR
BU10JA2DG-CTR
Rohm Semiconductor
IC REG LINEAR 1V 100MA 5SSOP
BU10JA2MNVX-CTL
BU10JA2MNVX-CTL
Rohm Semiconductor
IC REG LIN 1V 200MA SSON004R1010
BU10JA2VG-CGTR
BU10JA2VG-CGTR
Rohm Semiconductor
IC REG LINEAR 1V 200MA 5SSOP
BU10TD2WNVX-TL
BU10TD2WNVX-TL
Rohm Semiconductor
IC REG LIN 1V 200MA SSON004X1010
BU10TD3WG-TR
BU10TD3WG-TR
Rohm Semiconductor
IC REG LINEAR 1V 200MA 5SSOP
BU10UA3WNVX-TL
BU10UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 1V 300MA SSON004X1010
BU11JA2MNVX-CTL
BU11JA2MNVX-CTL
Rohm Semiconductor
IC REG LIN 1.1V SSON004R1010
BU11TD2WNVX-TL
BU11TD2WNVX-TL
Rohm Semiconductor
1CH 200MA CMOS LDO REGULATORS. B
BU11TD3WG-GTR
BU11TD3WG-GTR
Rohm Semiconductor
IC REG LINEAR 1.1V 200MA 5SSOP
BU11UA3WNVX-TL
BU11UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 1.1V 300MA 4SSON
BU12JA2DG-CTR
BU12JA2DG-CTR
Rohm Semiconductor
IC REG LINEAR 1.2V 100MA 5SSOP
BU12JA2VG-CGTR
BU12JA2VG-CGTR
Rohm Semiconductor
IC REG LINEAR 1.2V 200MA 5SSOP
BU12JA2MNVX-CTL Compare Parts
  • BU12JA2MNVX-CTL vs BU1JTD3WG-TR
  • BU12JA2MNVX-CTL vs BU1JTD2WNVX-TL
  • BU12JA2MNVX-CTL vs BU1CUA3WNVX-TL
  • BU12JA2MNVX-CTL vs BU1CTD3WG-TR
  • BU12JA2MNVX-CTL vs BU1CTD2WNVX-TL
  • BU12JA2MNVX-CTL vs BU1CJA2VG-CGTR
  • BU12JA2MNVX-CTL vs BU1CJA2MNVX-CTL
  • BU12JA2MNVX-CTL vs BU1CJA2DG-CTR
  • BU12JA2MNVX-CTL vs BU1BUA3WNVX-TL
  • BU12JA2MNVX-CTL vs BU1BTD2WNVX-TL
  • BU12JA2MNVX-CTL vs BU1AUA3WNVX-TL
  • BU12JA2MNVX-CTL vs BU1ATH5WNVX-TL
  • BU12JA2MNVX-CTL vs BU1ATD2WNVX-TL
  • BU12JA2MNVX-CTL vs BU19UA3WNVX-TL
  • BU12JA2MNVX-CTL vs BU19TD3WG-TR
  • BU12JA2MNVX-CTL vs BU19TD2WNVX-TL
  • BU12JA2MNVX-CTL vs BU18UC3WG-TR
  • BU12JA2MNVX-CTL vs BU18UB3WG-TR
  • BU12JA2MNVX-CTL vs BU18UA3WNVX-TL
  • BU12JA2MNVX-CTL vs BU18TD3WG-TR
  • BU12JA2MNVX-CTL vs BU18TD2WNVX-TL
  • BU12JA2MNVX-CTL vs BU18TA2WNVX-TR
  • BU12JA2MNVX-CTL vs BU18TA2WHFV-TR
  • BU12JA2MNVX-CTL vs BU18SD5WG-TL
  • BU12JA2MNVX-CTL vs BU18SD2MG-MTR
  • BU12JA2MNVX-CTL vs BU18SA4WGWL-E2
  • BU12JA2MNVX-CTL vs BU18JA3DG-CTR
  • BU12JA2MNVX-CTL vs BU18JA2VG-CGTR
  • BU12JA2MNVX-CTL vs BU18JA2MNVX-CTL
  • BU12JA2MNVX-CTL vs BU18JA2DG-CTR
  • BU12JA2MNVX-CTL vs BU15UA3WNVX-TL
  • BU12JA2MNVX-CTL vs BU15TD3WG-TR
  • BU12JA2MNVX-CTL vs BU15TD2WNVX-TL
  • BU12JA2MNVX-CTL vs BU15TA2WNVX-TR
  • BU12JA2MNVX-CTL vs BU15TA2WHFV-TR
  • BU12JA2MNVX-CTL vs BU15SD2MG-MTR
  • BU12JA2MNVX-CTL vs BU15JA3DG-CTR
  • BU12JA2MNVX-CTL vs BU15JA2VG-CGTR
  • BU12JA2MNVX-CTL vs BU15JA2MNVX-CTL
  • BU12JA2MNVX-CTL vs BU15JA2DG-CTR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality