☰
BP5302A
BP5302A
Obsolete
Description:  IC REG CONV LCD 1OUT 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BP5302A Datasheet
History Price: Obsolete
In Stock: 34320
BP5302A Specification
Specification
Part No
BP5302A
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, LCD
Voltage - Input
5V ~ 14V
Number of Outputs
1
Voltage - Output
-24V
Operating Temperature
0 ℃ ~ 60 ℃
Mounting Type
Through Hole
Package / Case
9-SIP, 7 Leads
Supplier Device Package
9-SIP, 7 Leads
BP5302A PDF Datasheet
BP5302A Related Parts
BP5302XA
BP5302XA
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5310A
BP5310A
Rohm Semiconductor
IC REG CONV PCMCIA 1OUT 9SIP
BP5311A
BP5311A
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5311XA
BP5311XA
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5313A
BP5313A
Rohm Semiconductor
IC REG CONV LCD 1OUT 11SIP
BP5319
BP5319
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5319X
BP5319X
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5326
BP5326
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5302A Compare Parts
  • BP5302A vs BP5319X
  • BP5302A vs BP5319
  • BP5302A vs BP5313A
  • BP5302A vs BP5311XA
  • BP5302A vs BP5311A
  • BP5302A vs BP5310A
  • BP5302A vs BP5302XA
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.