☰
BM6248FS-E2
BM6248FS-E2
Active
Description:  IC MTR DRV DC 13.5-16.5V SSOPA54
Manufacturer:  Rohm Semiconductor
Datasheet:   BM6248FS-E2 Datasheet
History Price: $8.33000
In Stock: 49345
BM6248FS-E2 Specification
Specification
Part No
BM6248FS-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Fan Motor Driver
Current - Output
1.5A
Voltage - Supply
13.5V ~ 16.5V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
SSOP-A54_36
BM6248FS-E2 Related Parts
BM6204FS-E2
BM6204FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6206FS-E2
BM6206FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6207FS-E2
BM6207FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6209FS-E2
BM6209FS-E2
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP
BM6213FS-E2
BM6213FS-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP-A54_36
BM6214FS-E2
BM6214FS-E2
Rohm Semiconductor
IC MOTOR DRIVER SSOP-A54_36
BM62300MUV-E2
BM62300MUV-E2
Rohm Semiconductor
3 HALL SENSORS THREE-PHASE BRUSH
BM6241FS-E2
BM6241FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6242FS-E2
BM6242FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6243FS-E2
BM6243FS-E2
Rohm Semiconductor
3-PHASE BRUSHLESS FAN MOTOR DRIV
BM6244FS-E2
BM6244FS-E2
Rohm Semiconductor
IC FAN MOTOR DVR 3PH SSOP-A54_36
BM6245FS-E2
BM6245FS-E2
Rohm Semiconductor
THIS 3-PHASE BRUSHLESS FAN MOTOR
BM6248FS-E2 Description
Here%27s a detailed overview of the Rohm Semiconductor BM6248FS-E2:

## Rohm Semiconductor BM6248FS-E2 Overview

The BM6248FS-E2 is a highly integrated voltage regulator IC designed by Rohm Semiconductor. It is specifically tailored for efficient power management in various electronic applications. The IC is recognized for its compact size, high efficiency, and versatility in providing stable voltage output.

## 1. Package and Form Factor

- Package Type: FSOP-8
- Package Dimensions: The FSOP-8 package is a small, surface-mount package that provides a space-efficient solution for modern electronic designs. It typically measures 5.0 mm x 6.0 mm, facilitating integration into compact circuits.

## 2. Electrical Characteristics

- Output Voltage: 3.3V
- The BM6248FS-E2 provides a fixed output voltage of 3.3V, making it suitable for applications that require a stable 3.3V power supply.
- Output Current: 1A
- It can deliver up to 1A of continuous current, supporting a range of power requirements for different electronic components.
- Dropout Voltage: 0.2V (typical at 1A load)
- The dropout voltage represents the minimum voltage difference between input and output necessary for proper regulation, which is crucial for maintaining efficiency.
- Input Voltage Range: 4.5V to 12V
- The IC operates effectively with input voltages ranging from 4.5V to 12V, providing flexibility in power supply design.
- Quiescent Current: 60 µA (typical)
- This low quiescent current ensures minimal power consumption during operation, enhancing overall efficiency.

## 3. Thermal Characteristics

- Operating Temperature Range: -40°C to +85°C
- The BM6248FS-E2 is designed to function reliably across a wide temperature range, making it suitable for various environmental conditions.
- Thermal Resistance, Junction-to-Ambient (θJA): 100°C/W
- This parameter indicates the efficiency of heat dissipation from the IC to the surrounding environment, crucial for maintaining stable operation and preventing overheating.

## 4. Protection Features

- Overcurrent Protection: Integrated
- The IC includes overcurrent protection to prevent damage in case of excessive load conditions.
- Thermal Shutdown: Integrated
- Thermal shutdown is provided to protect the device from overheating by shutting it down when excessive temperatures are detected.

## 5. Features

- High Efficiency:
- The BM6248FS-E2 is designed to achieve high efficiency, reducing power losses and heat generation during operation.
- Compact Size:
- The FSOP-8 package allows for a small footprint on the PCB, which is advantageous for space-constrained applications.
- Stable Output:
- It provides a stable output voltage with low ripple, ensuring reliable power supply for sensitive electronic circuits.
- Low Dropout Voltage:
- The low dropout voltage enhances performance and efficiency, especially when the input voltage is close to the output voltage.

## 6. Applications

- Consumer Electronics: Ideal for use in portable devices, where compact size and efficient power management are critical.
- Communication Equipment: Suitable for powering communication devices that require a stable and reliable voltage source.
- Industrial Equipment: Can be used in various industrial applications where reliable power regulation is necessary.
- Automotive Applications: The wide input voltage range makes it adaptable for automotive power systems with varying voltage levels.

## Conclusion

The Rohm Semiconductor BM6248FS-E2 is a versatile and efficient voltage regulator IC, designed to provide stable 3.3V output with a maximum current of 1A. Its compact FSOP-8 package, low dropout voltage, and protection features make it a reliable choice for a variety of electronic applications, including consumer electronics, communication equipment, industrial systems, and automotive applications. With its high efficiency and broad input voltage range, the BM6248FS-E2 is well-suited for modern power management needs.
BM6248FS-E2 Compare Parts
  • BM6248FS-E2 vs BM64070MUV-E2
  • BM6248FS-E2 vs BM6249FS-E2
  • BM6248FS-E2 vs BM6247FS-E2
  • BM6248FS-E2 vs BM6246FS-E2
  • BM6248FS-E2 vs BM6245FS-E2
  • BM6248FS-E2 vs BM6244FS-E2
  • BM6248FS-E2 vs BM6243FS-E2
  • BM6248FS-E2 vs BM6242FS-E2
  • BM6248FS-E2 vs BM6241FS-E2
  • BM6248FS-E2 vs BM62300MUV-E2
  • BM6248FS-E2 vs BM6214FS-E2
  • BM6248FS-E2 vs BM6213FS-E2
  • BM6248FS-E2 vs BM6209FS-E2
  • BM6248FS-E2 vs BM6207FS-E2
  • BM6248FS-E2 vs BM6206FS-E2
  • BM6248FS-E2 vs BM6204FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!