☰
BM6202FS-E2
BM6202FS-E2
Not For New Designs
Description:  IC HALF BRIDGE DRVR 1.5A 23SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BM6202FS-E2 Datasheet
History Price: $9.42000
In Stock: 3120
BM6202FS-E2 Specification
Specification
Part No
BM6202FS-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
AC Motors
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
2.7Ohm
Current - Output / Channel
1.5A
Current - Peak Output
2.5A
Voltage - Supply
13.5V ~ 16.5V
Voltage - Load
400V (Max)
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
28-ESOP (0.449", 11.40mm Width) 23 Leads
Supplier Device Package
23-SSOP
BM6202FS-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.