☰
BM2P129TF-E2
BM2P129TF-E2
Active
Description:  IC OFFLINE SW FULL-BRIDGE 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $2.00000
In Stock: 27440
BM2P129TF-E2 Specification
Specification
Part No
BM2P129TF-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
Positive
Topology
Buck
Output Type
-
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
12.97V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
850μA
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BM2P129TF-E2 Related Parts
BM2P011
BM2P011
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P012
BM2P012
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P013
BM2P013
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P014
BM2P014
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P015-Z
BM2P015-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0151-Z
BM2P0151-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P016-Z
BM2P016-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161-Z
BM2P0161-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0161K-Z
BM2P0161K-Z
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P0163T-Z
BM2P0163T-Z
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO220-7M
BM2P016T-Z
BM2P016T-Z
Rohm Semiconductor
IC OFFLINE SWITCH FWD TO220-7M
BM2P031
BM2P031
Rohm Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
BM2P129TF-E2 Description

The Rohm Semiconductor BM2P129TF-E2 is a power management IC (PMIC) designed for use in various power conversion applications. Specifically, it serves as a high-efficiency buck converter with integrated features that support a wide range of voltage and current requirements. This component is ideal for systems requiring reliable and efficient power supply management, such as industrial applications, communication devices, and consumer electronics. Its combination of integrated features, high power efficiency, and flexible configuration options makes it a valuable component in modern power electronics.

## Key Features

* Buck Converter Architecture: The BM2P129TF-E2 utilizes a DC-DC buck converter architecture, which efficiently steps down input voltage to a lower, stable output voltage. This is highly beneficial in applications where power needs to be delivered to low-voltage systems or components, ensuring that energy consumption is minimized.

* Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 60V, making it suitable for a variety of power sources, including batteries, DC power supplies, and solar panels. This wide input range adds flexibility to the design and ensures compatibility with different types of power sources.

* High Efficiency: The device is designed to deliver high efficiency, typically greater than 90%, ensuring minimal power loss during voltage conversion. This feature is especially important in battery-powered applications, where maximizing energy efficiency can significantly extend battery life.

* Adjustable Output Voltage: The BM2P129TF-E2 offers adjustable output voltage with a range from 0.8V to 15V, which is essential for providing the exact voltage levels required by various components in a system. This flexibility makes it suitable for a wide range of applications where precise voltage control is necessary.

* Current Capability: The IC is capable of delivering a maximum output current of 3A, making it suitable for powering mid- to high-power systems such as embedded boards, motor drivers, and communication equipment.

* Integrated Features: The BM2P129TF-E2 integrates a number of essential power management functions, including internal switch (MOSFET), compensation network, feedback control loop, and soft-start circuitry, all of which simplify the design process and reduce the need for external components.

* Overcurrent and Overvoltage Protection: The IC includes overcurrent protection (OCP) and overvoltage protection (OVP), ensuring that the output is protected from abnormal conditions. This feature is essential for protecting downstream components from potential damage during unexpected power spikes or load surges.

* Thermal Shutdown: The BM2P129TF-E2 is equipped with a thermal shutdown feature, which automatically disables the device when it detects excessive temperatures, preventing thermal damage to the IC and associated components.

* Low Quiescent Current: The device consumes very low quiescent current, which enhances its performance in low-power applications, particularly in battery-operated systems where energy conservation is crucial.

* Small Package Size: The BM2P129TF-E2 is packaged in a compact QFN-16 (Quad Flat No-lead) package, providing a small footprint that is ideal for space-constrained applications and offering excellent thermal dissipation.

## Electrical Specifications

* Input Voltage Range: 4.5V to 60V, allowing it to operate with a wide range of input sources, including batteries and DC power supplies.
* Output Voltage Range: Adjustable from 0.8V to 15V, providing flexibility for various power needs in a single device.
* Output Current: Can provide a maximum output current of 3A, suitable for medium-power applications.
* Efficiency: Typically 90% or higher, ensuring minimal energy loss during voltage conversion.
* Operating Frequency: The operating frequency of the internal switching regulator is typically 500kHz (adjustable), allowing for optimal performance while minimizing the size of external passive components.
* Quiescent Current: <1mA, which ensures low standby power consumption and is suitable for battery-powered applications.
* Overcurrent Protection: The device includes built-in overcurrent protection to prevent damage to the system and ensure safe operation under abnormal load conditions.
* Thermal Shutdown: The device includes a thermal shutdown feature, which kicks in at around 150°C, ensuring safe operation in high-temperature environments.

## Functional Specifications

* High-Performance Buck Converter: The BM2P129TF-E2 is designed to convert a high input voltage to a lower output voltage with high efficiency. Its integrated architecture simplifies the design process by eliminating the need for external components like MOSFETs and inductors.

* Voltage Feedback Regulation: The device uses voltage feedback regulation to maintain a stable output voltage under varying load conditions. The regulation loop ensures that the output voltage remains within the desired range even as the load changes.

* Soft-Start Feature: The built-in soft-start feature limits the inrush current during power-up, which prevents voltage spikes and minimizes stress on both the IC and external components, improving the overall reliability of the system.

* Adjustable Feedback Resistor: The BM2P129TF-E2 uses an external feedback resistor network to set the desired output voltage. This allows for fine-tuning of the output voltage within the specified range, making the IC highly versatile for various applications.

* Overvoltage and Undervoltage Lockout: The device includes both overvoltage and undervoltage lockout mechanisms that protect against unstable input voltages, ensuring that the IC only operates within the safe voltage range.

## Applications

The Rohm Semiconductor BM2P129TF-E2 is a versatile power management IC suitable for a broad range of applications:

* Power Supply for Embedded Systems: With its adjustable output voltage and high efficiency, it is ideal for providing stable power to microcontroller-based systems, including industrial control boards, communication devices, and consumer electronics.

* Battery-Powered Devices: Due to its low quiescent current and high efficiency, the BM2P129TF-E2 is well-suited for battery-operated devices, such as portable electronics and IoT devices, where power efficiency is crucial for extending battery life.

* Automotive Applications: The wide input voltage range and overcurrent protection make the device suitable for automotive power supplies, ensuring that the system is protected from voltage surges and can operate reliably in harsh environments.

* Industrial Power Systems: The BM2P129TF-E2 can be used in industrial power systems, such as power converters, motor drivers, and automation equipment, where stable and efficient power conversion is essential.

* Communication Devices: The device is useful in communication equipment where a stable DC voltage is needed for circuits like RF amplifiers, communication processors, and power amplifiers.

## Conclusion

The Rohm Semiconductor BM2P129TF-E2 is a highly efficient and versatile DC-DC buck converter, offering a wide input voltage range, adjustable output voltage, and high current capability. Its integrated features, such as thermal shutdown, overcurrent protection, and soft-start functionality, ensure reliable and safe operation in a variety of applications. Whether used in battery-powered devices, industrial systems, or automotive applications, the BM2P129TF-E2 offers significant advantages in power management, helping to improve energy efficiency, reduce power loss, and ensure stable system performance.
BM2P129TF-E2 Compare Parts
  • BM2P129TF-E2 vs BM2PA96F-GE2
  • BM2P129TF-E2 vs BM2P26CK-Z
  • BM2P129TF-E2 vs BM2P249TF-E2
  • BM2P129TF-E2 vs BM2P249Q-Z
  • BM2P129TF-E2 vs BM2P241X-Z
  • BM2P129TF-E2 vs BM2P209TF-E2
  • BM2P129TF-E2 vs BM2P201X-Z
  • BM2P129TF-E2 vs BM2P201W-Z
  • BM2P129TF-E2 vs BM2P189TF-E2
  • BM2P129TF-E2 vs BM2P181X-Z
  • BM2P129TF-E2 vs BM2P161X-Z
  • BM2P129TF-E2 vs BM2P161W-Z
  • BM2P129TF-E2 vs BM2P159T1F-E2
  • BM2P129TF-E2 vs BM2P159PF-E2
  • BM2P129TF-E2 vs BM2P151X-Z
  • BM2P129TF-E2 vs BM2P151S-Z
  • BM2P129TF-E2 vs BM2P141X-Z
  • BM2P129TF-E2 vs BM2P139TF-E2
  • BM2P129TF-E2 vs BM2P137QKF-E2
  • BM2P129TF-E2 vs BM2P134QF-E2
  • BM2P129TF-E2 vs BM2P134Q-Z
  • BM2P129TF-E2 vs BM2P121XH-Z
  • BM2P129TF-E2 vs BM2P121X-Z
  • BM2P129TF-E2 vs BM2P109TF-E2
  • BM2P129TF-E2 vs BM2P107QKF-E2
  • BM2P129TF-E2 vs BM2P107QK-Z
  • BM2P129TF-E2 vs BM2P104QF-E2
  • BM2P129TF-E2 vs BM2P104Q-Z
  • BM2P129TF-E2 vs BM2P104H-Z
  • BM2P129TF-E2 vs BM2P104EF-E2
  • BM2P129TF-E2 vs BM2P104E-Z
  • BM2P129TF-E2 vs BM2P095F-GE2
  • BM2P129TF-E2 vs BM2P094F-GE2
  • BM2P129TF-E2 vs BM2P094
  • BM2P129TF-E2 vs BM2P093F-GE2
  • BM2P129TF-E2 vs BM2P093
  • BM2P129TF-E2 vs BM2P092F-GE2
  • BM2P129TF-E2 vs BM2P092
  • BM2P129TF-E2 vs BM2P091F-GE2
  • BM2P129TF-E2 vs BM2P091
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again