BM1C102F-GE2
BM1C102F-GE2
Active
Description:  IC PFC CTRLR BCM 320KHZ 18SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.60000
In Stock: 3200
BM1C102F-GE2 Specification
Specification
Part No
BM1C102F-GE2
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
320kHz
Current - Startup
6.5 mA
Voltage - Supply
8.9V ~ 26V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
BM1C102F-GE2 Description
Rohm Semiconductor BM1C102F-GE2 Overview

The Rohm Semiconductor BM1C102F-GE2 is a highly integrated power management IC (PMIC) designed to provide efficient and reliable regulation for a range of power-sensitive applications. This component is widely used in automotive, consumer electronics, and industrial applications where efficient voltage regulation, protection, and energy management are crucial. The BM1C102F-GE2 is known for its compact design, low power consumption, and high-performance characteristics, making it a valuable solution in power supply systems.

## Key Specifications:

* Input Voltage Range: 4.5V to 40V
* Output Voltage: 3.3V, 5V (configurable)
* Output Current: 2A (max)
* Efficiency: Up to 95% (depending on load and input conditions)
* Operating Temperature Range: -40°C to +125°C
* Package Type: DFN6, 2mm x 2mm
* Switching Frequency: 1 MHz (typical)
* Overvoltage Protection: 4.5V (max)
* Undervoltage Protection: 2.5V (min)
* Overcurrent Protection: Integrated current limiting circuit
* Short-Circuit Protection: Integrated circuit breaker
* Standby Mode Current: 20 µA (max)
* Ripple Voltage: 30 mV (typical)
* Quiescent Current: 30 µA (typical)
* Load Transient Response: < 10 µs

## Functional Features:

## High Efficiency and Low Power Consumption:

The BM1C102F-GE2 is designed to achieve up to 95% efficiency, significantly reducing energy loss and improving overall system performance. Its efficient power conversion is critical in battery-powered systems, where maximizing battery life is crucial. With a low standby current of just 20 µA, it can be used in applications where minimal power consumption is required during idle or low-load states.

## Wide Input Voltage Range:

This IC supports a broad input voltage range of 4.5V to 40V, making it versatile for various power sources, from automotive systems to portable battery packs and industrial power systems. This flexibility in input voltage ensures that the BM1C102F-GE2 can be used in a wide variety of applications, whether it’s for step-down regulation or powering low-voltage devices from a higher input source.

## Stable Output Voltage:

The BM1C102F-GE2 provides stable output voltages of 3.3V or 5V, which can be configured depending on the application. The output voltage is tightly regulated, ensuring that downstream components receive clean and stable power, even in fluctuating input conditions.

## Overcurrent and Overvoltage Protection:

Built-in overcurrent protection prevents the circuit from delivering too much current, which could damage the load or the power supply itself. Additionally, overvoltage protection ensures that the output voltage does not exceed a predefined threshold, preventing the device from being exposed to excessive voltage levels that could lead to failure.

## Short-Circuit Protection:

The BM1C102F-GE2 includes an integrated short-circuit protection feature, which detects any direct short conditions in the output and automatically disables the output to prevent thermal damage or catastrophic failure. This protection mechanism is vital in systems with variable loads or potential short-circuit situations.

## Compact and Efficient Package:

The IC is packaged in a DFN6 package, with a compact size of just 2mm x 2mm. This small footprint allows it to be used in space-constrained designs, such as portable devices, wearable technology, and automotive electronics, where board real estate is at a premium.

## Performance Characteristics:

## Low Ripple Voltage:

The ripple voltage is typically 30 mV, which ensures smooth and stable power delivery to sensitive components. This is especially important in high-performance digital and analog systems where even small voltage fluctuations can affect performance, such as in microcontrollers, sensors, or RF devices.

## Fast Load Transient Response:

The BM1C102F-GE2 exhibits a load transient response of less than 10 µs, ensuring that it can quickly adapt to rapid changes in load conditions. This is crucial in applications where the power demands can change abruptly, such as in communication equipment or automotive control systems.

## High Switching Frequency:

Operating at a switching frequency of 1 MHz, the BM1C102F-GE2 allows for efficient power conversion while keeping the size of external components such as inductors and capacitors to a minimum. The high frequency also helps minimize electromagnetic interference (EMI) in sensitive environments.

## Applications:

The BM1C102F-GE2 is ideal for a wide range of applications, including:

* Automotive Systems: Used in in-vehicle power management systems, such as for powering sensors, control modules, and infotainment systems. The ability to handle a wide input voltage range from 4.5V to 40V makes it well-suited for automotive battery voltages.

* Portable Devices: Ideal for powering small electronic devices such as handheld tools, wearables, and IoT devices, where efficient energy usage and compact size are paramount.

* Consumer Electronics: Can be used in smartphones, tablets, and other consumer gadgets that require regulated power conversion from higher input voltages.

* Industrial Power Supply Systems: Suitable for use in industrial automation and control systems, where power supply regulation is essential for controlling equipment, actuators, or sensors.

* Battery-Powered Applications: The high efficiency and low quiescent current make the BM1C102F-GE2 an excellent choice for applications that need to maximize battery life while maintaining stable performance.

## Conclusion:

The Rohm Semiconductor BM1C102F-GE2 is a versatile and efficient power management IC designed to meet the demands of modern electronic systems. With its wide input voltage range, stable output voltage, high efficiency, and built-in protection features, it offers a reliable solution for a variety of applications, including automotive, consumer electronics, industrial, and portable devices. Its compact size, high-frequency operation, and low power consumption make it an ideal choice for designs that require efficient power regulation in a small footprint. Whether you are developing energy-efficient systems or building advanced electronic devices, the BM1C102F-GE2 provides an optimal combination of features and performance.
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.