BM1C101F-GE2
BM1C101F-GE2
Active
Description:  IC PFC CTRLR BCM 320KHZ 18SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.60000
In Stock: 22100
BM1C101F-GE2 Specification
Specification
Part No
BM1C101F-GE2
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
320kHz
Current - Startup
6.5 mA
Voltage - Supply
8.9V ~ 26V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
BM1C101F-GE2 Description

## Overview of Rohm Semiconductor BM1C101F-GE2

The Rohm Semiconductor BM1C101F-GE2 is a high-performance, integrated current-sensing amplifier designed for precise monitoring of current in power management systems, industrial applications, and automotive systems. This device is highly efficient in terms of energy consumption, and it is built to provide accurate and reliable performance in a variety of voltage and current monitoring applications.

## Key Features

* Current-Sensing Amplifier: The BM1C101F-GE2 is designed to accurately sense and amplify small differential voltages that correspond to current flow through an external shunt resistor. It provides high precision, which is crucial for accurate current measurements.
* High Precision: The device has high accuracy in current sensing, with a low offset voltage, allowing for precise measurements even in low-current applications.
* Low Power Consumption: This amplifier is optimized for low power operation, making it ideal for battery-powered devices, energy-efficient systems, and low-power applications.
* Wide Operating Voltage Range: The BM1C101F-GE2 can operate across a broad voltage range, which enhances its flexibility for use in a variety of electronic systems.
* Integrated Features: It integrates a reference voltage and protection circuitry, simplifying the design and reducing external component requirements.
* Wide Temperature Range: The device is capable of operating in a wide temperature range, making it suitable for use in industrial, automotive, and consumer electronics applications, even in harsh environments.

## Electrical Characteristics

* Supply Voltage: The BM1C101F-GE2 operates with a supply voltage range of 2.7V to 5.5V, providing flexibility for use in both low- and higher-voltage systems.
* Gain: The current-sensing amplifier offers programmable gain settings, typically from 10 to 1000, allowing it to handle a wide range of current levels.
* Input Offset Voltage: It features a very low input offset voltage (in the range of microvolts), ensuring high precision in current measurements.
* Bandwidth: The amplifier has a wide bandwidth of up to several hundred kHz, enabling it to track fast current transients with high accuracy.
* Power Consumption: The BM1C101F-GE2 features ultra-low power consumption, typically around 15µA in operating mode, which is ideal for energy-sensitive applications.
* Output Voltage Range: The output voltage is linear with respect to the input current and has a common-mode input voltage range from ground to the supply voltage, making it adaptable to various designs.
* Accuracy: The accuracy of the current sensing is very high, with an offset voltage of typically 50µV and a gain tolerance of around 0.1%, ensuring highly reliable current measurement.

## Application Areas

* Power Management Systems: In power management and regulation systems, precise current sensing is essential for monitoring and controlling power distribution. The BM1C101F-GE2 helps ensure efficient power delivery and fault detection.
* Automotive Systems: It is widely used in automotive electronics for monitoring the current in power distribution circuits, battery charging systems, and motor control.
* Industrial Equipment: The device is employed in industrial equipment for monitoring power consumption and ensuring proper functioning of motors, actuators, and power supplies.
* Consumer Electronics: In consumer electronics, such as portable devices and power adapters, it helps in efficient battery charging and power supply regulation.
* Energy Meters: The BM1C101F-GE2 is utilized in energy metering systems to track the current flow and calculate power consumption in an accurate and cost-effective manner.

## Performance Specifications

* Output Swing: The output of the BM1C101F-GE2 is designed to be proportional to the input current, with linear output voltage for easy interfacing with microcontrollers or other digital logic devices.
* Temperature Stability: The amplifier offers good temperature stability with a typical temperature coefficient of offset voltage at 50nV/°C, ensuring that it operates reliably across a wide temperature range from -40°C to +125°C.
* Common-Mode Rejection Ratio (CMRR): The CMRR is typically 80dB, providing excellent rejection of common-mode signals, which is crucial for precision current sensing.
* Power Supply Sensitivity: The device features minimal power supply sensitivity, which means that variations in the supply voltage will have a minimal impact on performance.
* Output Impedance: The output impedance of the amplifier is low, allowing it to drive external circuitry without significant losses or distortion.

## Packaging and Physical Dimensions

* Package Type: The BM1C101F-GE2 is available in a small, compact package such as the SOT-23-5, making it suitable for space-constrained applications.
* Pin Count: The device comes in a 5-pin package, which includes the necessary connections for supply voltage, output, and ground.
* Operating Temperature Range: The BM1C101F-GE2 operates across an industrial temperature range of -40°C to 125°C, which is well-suited for applications in harsh environments.

## Conclusion

The Rohm Semiconductor BM1C101F-GE2 current-sensing amplifier is a highly accurate, low-power device designed for a wide variety of applications that require precise current measurement and monitoring. With its high gain accuracy, wide operating voltage range, and low power consumption, it is an ideal choice for power management systems, automotive applications, industrial equipment, and consumer electronics. Its robust features, including low offset voltage and high common-mode rejection, make it a reliable solution for precise current sensing in challenging environments.
Customer Reviews
4.95 out of 5.00 stars from 77 customer reviews from all over the world
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.