BH31PB1WHFV-TR
BH31PB1WHFV-TR
Active
Description:  IC REG LINEAR 3.1V 150MA HVSOF5
Manufacturer:  Rohm Semiconductor
History Price: $0.29357
In Stock: 600
BH31PB1WHFV-TR Specification
Specification
Part No
BH31PB1WHFV-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.1V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
4 μA
Current - Supply (Max)
40 μA
PSRR
60dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-665
Supplier Device Package
5-HVSOF
BH31PB1WHFV-TR Related Parts
BH30FB1WG-TR
BH30FB1WG-TR
Rohm Semiconductor
IC REG LINEAR 3V 150MA 5SSOP
BH30FB1WHFV-TR
BH30FB1WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3V 150MA HVSOF5
BH30M0AWHFV-TR
BH30M0AWHFV-TR
Rohm Semiconductor
IC REG LINEAR 3V 300MA 6HVSOF
BH30MA3WHFV-TR
BH30MA3WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3V 300MA 6HVSOF
BH30NB1WHFV-TR
BH30NB1WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3V 150MA HVSOF5
BH30PB1WHFV-TR
BH30PB1WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3V 150MA HVSOF5
BH30RB1WGUT-E2
BH30RB1WGUT-E2
Rohm Semiconductor
IC REG LINEAR 3V 150MA 4VCSP60N1
BH30SA3WGUT-E2
BH30SA3WGUT-E2
Rohm Semiconductor
IC REG LINEAR 3V 150MA VCSP60N1
BH31FB1WG-TR
BH31FB1WG-TR
Rohm Semiconductor
IC REG LINEAR 3.1V 150MA 5SSOP
BH31FB1WHFV-TR
BH31FB1WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3.1V 150MA HVSOF5
BH31M0AWHFV-TR
BH31M0AWHFV-TR
Rohm Semiconductor
IC REG LINEAR 3.1V 300MA 6HVSOF
BH31MA3WHFV-TR
BH31MA3WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3.1V 300MA 6HVSOF
BH31PB1WHFV-TR Compare Parts
  • BH31PB1WHFV-TR vs BH33RB1WGUT-E2
  • BH31PB1WHFV-TR vs BH33PB1WHFV-TR
  • BH31PB1WHFV-TR vs BH33NB1WHFV-TR
  • BH31PB1WHFV-TR vs BH33MA3WHFV-TR
  • BH31PB1WHFV-TR vs BH33M0AWHFV-TR
  • BH31PB1WHFV-TR vs BH33FB1WHFV-TR
  • BH31PB1WHFV-TR vs BH33FB1WG-TR
  • BH31PB1WHFV-TR vs BH32M0AWHFV-TR
  • BH31PB1WHFV-TR vs BH31RB1WGUT-E2
  • BH31PB1WHFV-TR vs BH31NB1WHFV-TR
  • BH31PB1WHFV-TR vs BH31MA3WHFV-TR
  • BH31PB1WHFV-TR vs BH31M0AWHFV-TR
  • BH31PB1WHFV-TR vs BH31FB1WHFV-TR
  • BH31PB1WHFV-TR vs BH31FB1WG-TR
  • BH31PB1WHFV-TR vs BH30SA3WGUT-E2
  • BH31PB1WHFV-TR vs BH30RB1WGUT-E2
  • BH31PB1WHFV-TR vs BH30PB1WHFV-TR
  • BH31PB1WHFV-TR vs BH30NB1WHFV-TR
  • BH31PB1WHFV-TR vs BH30MA3WHFV-TR
  • BH31PB1WHFV-TR vs BH30M0AWHFV-TR
  • BH31PB1WHFV-TR vs BH30FB1WHFV-TR
  • BH31PB1WHFV-TR vs BH30FB1WG-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.