☰
BH2223FV-E2
BH2223FV-E2
Active
Description:  IC DAC 8BIT V-OUT 16SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BH2223FV-E2 Datasheet
History Price: $5.60000
In Stock: 3520
BH2223FV-E2 Specification
Specification
Part No
BH2223FV-E2
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
10
Settling Time
100μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
-
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
Architecture
R-2R
Operating Temperature
-20 ℃ ~ 85 ℃
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
Mounting Type
Surface Mount
BH2223FV-E2 Related Parts
BH2219FVM-TR
BH2219FVM-TR
Rohm Semiconductor
IC DAC 8BIT V-OUT 8MSOP
BH2220FVM-TR
BH2220FVM-TR
Rohm Semiconductor
IC DAC 8BIT V-OUT 8MSOP
BH2221FV-E2
BH2221FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 20SSOP
BH2223GLU-E2
BH2223GLU-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 28VFLGA
BH2226F-E2
BH2226F-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 16SOP
BH2226FV-E2
BH2226FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 16SSOP
BH2226FV-FE2
BH2226FV-FE2
Rohm Semiconductor
IC DAC 8BIT V-OUT 16SSOP
BH2227FV-E2
BH2227FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 14SSOPB
BH2228FV-E2
BH2228FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 14SSOPB
BH2223FV-E2 Compare Parts
  • BH2223FV-E2 vs BH2227FV-E2
  • BH2223FV-E2 vs BH2226FV-FE2
  • BH2223FV-E2 vs BH2226FV-E2
  • BH2223FV-E2 vs BH2226F-E2
  • BH2223FV-E2 vs BH2223GLU-E2
  • BH2223FV-E2 vs BH2221FV-E2
  • BH2223FV-E2 vs BH2220FVM-TR
  • BH2223FV-E2 vs BH2219FVM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****