☰
BDJ2GC0WEFJ-E2
BDJ2GC0WEFJ-E2
Active
Description:  IC REG LINEAR 12V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.98000
In Stock: 41575
BDJ2GC0WEFJ-E2 Specification
Specification
Part No
BDJ2GC0WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.92V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
0.6 mA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BDJ2GC0WEFJ-E2 Related Parts
BDJ0FC0WEFJ-E2
BDJ0FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A 8HTSOP
BDJ0GA3MEFJ-LBH2
BDJ0GA3MEFJ-LBH2
Rohm Semiconductor
300MA 10V, FIXED OUTPUT, HIGH-AC
BDJ0GA3MEFJ-ME2
BDJ0GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 10V 300MA 8HTSOP
BDJ0GA3WEFJ-E2
BDJ0GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 10V 300MA 8HTSOP
BDJ0GA3WNUX-TR
BDJ0GA3WNUX-TR
Rohm Semiconductor
IC REG LINEAR 10V VSON008X2030
BDJ0GA5MEFJ-LBH2
BDJ0GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 10V 500MA 8HTSOP
BDJ0GA5MEFJ-ME2
BDJ0GA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 10V 500MA 8HTSOP
BDJ0GA5WEFJ-E2
BDJ0GA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 10V 500MA 8HTSOP
BDJ0GC0MEFJ-LBH2
BDJ0GC0MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 10V 1A 8HTSOP
BDJ0GC0MEFJ-ME2
BDJ0GC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 10V 1A 8HTSOP
BDJ0GC0WEFJ-E2
BDJ0GC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A 8HTSOP
BDJ2FA1FP3-ZTL
BDJ2FA1FP3-ZTL
Rohm Semiconductor
IC REG LINEAR 12V 100MA SOT89-3
BDJ2GC0WEFJ-E2 Compare Parts
  • BDJ2GC0WEFJ-E2 vs BDJ5FD0WHFP-TR
  • BDJ2GC0WEFJ-E2 vs BDJ5FC0WEFJ-E2
  • BDJ2GC0WEFJ-E2 vs BDJ2GC0MEFJ-ME2
  • BDJ2GC0WEFJ-E2 vs BDJ2GC0MEFJ-LBH2
  • BDJ2GC0WEFJ-E2 vs BDJ2GA5WEFJ-E2
  • BDJ2GC0WEFJ-E2 vs BDJ2GA5MEFJ-ME2
  • BDJ2GC0WEFJ-E2 vs BDJ2GA5MEFJ-LBH2
  • BDJ2GC0WEFJ-E2 vs BDJ2GA3WNUX-TR
  • BDJ2GC0WEFJ-E2 vs BDJ2GA3WEFJ-E2
  • BDJ2GC0WEFJ-E2 vs BDJ2GA3MEFJ-ME2
  • BDJ2GC0WEFJ-E2 vs BDJ2GA3MEFJ-LBH2
  • BDJ2GC0WEFJ-E2 vs BDJ2FD0WHFP-TR
  • BDJ2GC0WEFJ-E2 vs BDJ2FC0WFP-E2
  • BDJ2GC0WEFJ-E2 vs BDJ2FC0WEFJ-E2
  • BDJ2GC0WEFJ-E2 vs BDJ2FA1FP3-ZTL
  • BDJ2GC0WEFJ-E2 vs BDJ0GC0WEFJ-E2
  • BDJ2GC0WEFJ-E2 vs BDJ0GC0MEFJ-ME2
  • BDJ2GC0WEFJ-E2 vs BDJ0GC0MEFJ-LBH2
  • BDJ2GC0WEFJ-E2 vs BDJ0GA5WEFJ-E2
  • BDJ2GC0WEFJ-E2 vs BDJ0GA5MEFJ-ME2
  • BDJ2GC0WEFJ-E2 vs BDJ0GA5MEFJ-LBH2
  • BDJ2GC0WEFJ-E2 vs BDJ0GA3WNUX-TR
  • BDJ2GC0WEFJ-E2 vs BDJ0GA3WEFJ-E2
  • BDJ2GC0WEFJ-E2 vs BDJ0GA3MEFJ-ME2
  • BDJ2GC0WEFJ-E2 vs BDJ0GA3MEFJ-LBH2
  • BDJ2GC0WEFJ-E2 vs BDJ0FC0WEFJ-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top