☰
BD9D320EFJ-E2
BD9D320EFJ-E2
Active
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $0.82000
In Stock: 34500
BD9D320EFJ-E2 Specification
Specification
Part No
BD9D320EFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.765V
Voltage - Output (Max)
7V
Current - Output
3A
Frequency - Switching
700kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD9D320EFJ-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9D320EFJ-E2 Description
The Rohm Semiconductor BD9D320EFJ-E2 is a highly efficient, synchronous buck DC-DC converter designed for a variety of applications, including consumer electronics, industrial equipment, and automotive systems. This device is particularly noted for its compact design, high performance, and integrated features that enhance its usability in modern electronic circuits.

## Key Features

1. High Efficiency: The BD9D320EFJ-E2 achieves high efficiency levels, often exceeding 90%, which minimizes power loss and heat generation. This is especially important in battery-operated devices where energy conservation is critical.

2. Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 32V, making it suitable for various applications with different power supply requirements.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different load requirements. This feature allows the converter to power a wide range of devices, including microcontrollers, sensors, and other peripherals.

4. Output Current Capability: The BD9D320EFJ-E2 can deliver a maximum output current of 3A, making it capable of handling moderate to high load demands.

5. Compact Package: The device is housed in a compact HTSOP-J8 package, which measures just 5mm x 6mm. This small footprint is ideal for space-constrained applications, allowing for efficient PCB layout.

6. Integrated Protection Features: The BD9D320EFJ-E2 includes several built-in protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD). These features enhance the reliability and safety of the device in various operating conditions.

7. Soft Start Function: The soft start function limits inrush current during startup, reducing stress on the components and improving overall system stability.

8. Frequency Setting: The switching frequency can be set externally, allowing designers to optimize the performance of the converter based on their specific application needs. Typical switching frequencies range from 100kHz to 1MHz.

9. Low Standby Current: The device features a low standby current, which is advantageous for battery-operated devices, extending battery life during idle periods.

## Specifications

- Input Voltage Range: 4.5V to 32V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Maximum Output Current: 3A
- Efficiency: Up to 90% or higher
- Switching Frequency: Adjustable (typically 100kHz to 1MHz)
- Package Type: HTSOP-J8 (5mm x 6mm)
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OCP, OVP, TSD
- Soft Start: Yes
- Standby Current: Low

## Applications

The BD9D320EFJ-E2 is suitable for a wide range of applications, including:

- Consumer electronics (e.g., smartphones, tablets, laptops)
- Industrial equipment (e.g., sensors, actuators, control systems)
- Automotive applications (e.g., infotainment systems, advanced driver-assistance systems (ADAS), power management)
- Telecommunications equipment
- Power supplies for various electronic devices

## Conclusion

The Rohm Semiconductor BD9D320EFJ-E2 is a versatile and efficient synchronous buck converter that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and robust protection features, it is an excellent choice for designers looking to implement reliable power management solutions in their products. Its compact size and high efficiency make it particularly appealing for space-constrained and energy-sensitive applications, ensuring that it can effectively power a variety of devices while maintaining performance and reliability.
BD9D320EFJ-E2 Compare Parts
  • BD9D320EFJ-E2 vs BD9V100MUF-CE2
  • BD9D320EFJ-E2 vs BD9SD11NUX-CE2
  • BD9D320EFJ-E2 vs BD9S402MUF-CE2
  • BD9D320EFJ-E2 vs BD9S400MUF-CE2
  • BD9D320EFJ-E2 vs BD9S300MUF-CE2
  • BD9D320EFJ-E2 vs BD9S231NUX-CE2
  • BD9D320EFJ-E2 vs BD9S201NUX-CE2
  • BD9D320EFJ-E2 vs BD9S200MUF-CE2
  • BD9D320EFJ-E2 vs BD9S111NUX-CE2
  • BD9D320EFJ-E2 vs BD9S110NUX-CE2
  • BD9D320EFJ-E2 vs BD9S100NUX-CE2
  • BD9D320EFJ-E2 vs BD9S000NUX-CE2
  • BD9D320EFJ-E2 vs BD9P308MUF-CE2
  • BD9D320EFJ-E2 vs BD9P255MUF-CE2
  • BD9D320EFJ-E2 vs BD9P255EFV-CE2
  • BD9D320EFJ-E2 vs BD9P235MUF-CE2
  • BD9D320EFJ-E2 vs BD9P235EFV-CE2
  • BD9D320EFJ-E2 vs BD9P233MUF-CE2
  • BD9D320EFJ-E2 vs BD9P205MUF-CE2
  • BD9D320EFJ-E2 vs BD9P205EFV-CE2
  • BD9D320EFJ-E2 vs BD9P155MUF-CE2
  • BD9D320EFJ-E2 vs BD9P155EFV-CE2
  • BD9D320EFJ-E2 vs BD9P135MUF-CE2
  • BD9D320EFJ-E2 vs BD9P135EFV-CE2
  • BD9D320EFJ-E2 vs BD9P108MUF-CE2
  • BD9D320EFJ-E2 vs BD9P105MUF-CE2
  • BD9D320EFJ-E2 vs BD9P105EFV-CE2
  • BD9D320EFJ-E2 vs BD9G500UEFJ-LAE2
  • BD9D320EFJ-E2 vs BD9G500EFJ-LAE2
  • BD9D320EFJ-E2 vs BD9G401UEFJ-ME2
  • BD9D320EFJ-E2 vs BD9G401EFJ-ME2
  • BD9D320EFJ-E2 vs BD9G341EFJ-E2
  • BD9D320EFJ-E2 vs BD9G341AEFJ-LBE2
  • BD9D320EFJ-E2 vs BD9G341AEFJ-E2
  • BD9D320EFJ-E2 vs BD9G201UEFJ-ME2
  • BD9D320EFJ-E2 vs BD9G201UEFJ-LBE2
  • BD9D320EFJ-E2 vs BD9G201EFJ-LBE2
  • BD9D320EFJ-E2 vs BD9G102G-LBTR
  • BD9D320EFJ-E2 vs BD9G101G-TR
  • BD9D320EFJ-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!