☰
BD9A600MUV-E2
BD9A600MUV-E2
Active
Description:  IC REG BUCK ADJUSTABLE 6A 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.32000
In Stock: 38160
BD9A600MUV-E2 Specification
Specification
Part No
BD9A600MUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
3.85V
Current - Output
6A
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
VQFN016V3030
BD9A600MUV-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9A600MUV-E2 Description
The Rohm Semiconductor BD9A600MUV-E2 is a highly integrated DC-DC buck converter designed for a variety of applications, particularly in the automotive and industrial sectors. This device is part of Rohm%27s extensive lineup of power management solutions, offering advanced features that cater to the needs of modern electronic systems.

## Overview

The BD9A600MUV-E2 is a synchronous buck converter that efficiently steps down a higher input voltage to a lower output voltage. It is designed to deliver high efficiency, low output ripple, and robThe Rohm Semiconductor BD9A600MUV-E2 is a highly integrated DC-DC buck converter designed for a variety of applications, including consumer electronics, industrial equipment, and automotive systems. This device is known for its efficiency, compact size, and versatility, making it suitable for powering various electronic devices.

## Key Features

1. High Efficiency: The BD9A600MUV-E2 boasts a high efficiency of up to 95%, which helps in reducing power loss and heat generation. This is particularly beneficial in battery-powered applications where energy conservation is critical.

2. Wide Input Voltage Range: The device supports a wide input voltage range from 4.5V to 60V, allowing it to be used in various applications with different power supply requirements.

3. Output Voltage Range: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different load requirements. This makes it suitable for powering microcontrollers, sensors, and other peripheral devices.

4. Output Current: The BD9A600MUV-E2 can deliver a maximum output current of 6A, making it capable of handling demanding loads.

5. Compact Package: The device is housed in a compact HTSOP-J8 package, which measures just 5mm x 6mm. This small footprint is ideal for space-constrained applications.

6. Built-in Protection Features: The BD9A600MUV-E2 includes several built-in protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD). These features enhance the reliability and safety of the device in various operating conditions.

7. Soft Start Function: The soft start function helps to limit inrush current during startup, reducing stress on the components and improving overall system stability.

8. Frequency Setting: The switching frequency can be set externally, allowing designers to optimize the performance of the converter based on their specific application needs.

9. Low Standby Current: The device features a low standby current, which is advantageous for battery-operated devices, extending battery life during idle periods.

## Specifications

- Input Voltage Range: 4.5V to 60V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Maximum Output Current: 6A
- Efficiency: Up to 95%
- Switching Frequency: Adjustable (typically 100kHz to 1MHz)
- Package Type: HTSOP-J8 (5mm x 6mm)
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OCP, OVP, TSD
- Soft Start: Yes
- Standby Current: Low

## Applications

The BD9A600MUV-E2 is suitable for a wide range of applications, including:

- Consumer electronics (e.g., smartphones, tablets, and laptops)
- Industrial equipment (e.g., sensors, actuators, and control systems)
- Automotive applications (e.g., infotainment systems, ADAS, and power management)
- Telecommunications equipment
- Power supplies for various electronic devices

## Conclusion

The Rohm Semiconductor BD9A600MUV-E2 is a versatile and efficient buck converter that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and robust protection features, it is an excellent choice for designers looking to implement reliable power management solutions in their products. Its compact size and high efficiency make it particularly appealing for space-constrained and energy-sensitive applications.ust performance under varying load conditions. This makes it suitable for powering microcontrollers, sensors, and other peripheral devices in automotive, industrial, and consumer electronics applications.

## Key Features

1. High Efficiency: The BD9A600MUV-E2 achieves high efficiency, often exceeding 90%, across a wide range of load conditions. This efficiency minimizes heat generation, which is crucial for maintaining system reliability and longevity.

2. Wide Input Voltage Range: The device operates with an input voltage range of 4.5V to 36V, making it versatile for various power supply applications, including those with fluctuating input voltages.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different applications and ensuring compatibility with various load requirements.

4. High Output Current: The BD9A600MUV-E2 can deliver up to 6A of output current, making it suitable for high-performance devices that require significant power.

5. Low Quiescent Current: The device features a low quiescent current, typically around 20µA, which is advantageous for battery-operated applications where power conservation is critical.

6. Built-in Protection Features: It includes several protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring safe operation under various conditions.

7. Compact Package: The BD9A600MUV-E2 is available in a compact HTSOP-J8 package, which helps save board space and simplifies the design process.

8. Soft Start Function: The device incorporates a soft start feature that limits inrush current during startup, protecting the load and the power supply circuit.

9. Frequency Synchronization: The BD9A600MUV-E2 supports frequency synchronization, allowing it to be synchronized with other devices in multi-phase applications to reduce noise and improve performance.

10. Power Good Signal: The device provides a power good signal output, which indicates whether the output voltage is within the specified range, allowing for better system monitoring and control.

## Specifications

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Output Current: Up to 6A
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: Typically 20µA
- Switching Frequency: 300kHz to 1.5MHz (adjustable)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSOP-J8
- Dimensions: 5mm x 6mm

## Applications

The BD9A600MUV-E2 is suitable for a wide range of applications, including:

- Automotive electronics (e.g., infotainment systems, advanced driver-assistance systems)
- Industrial automation and control systems
- Telecommunications equipment
- Consumer electronics
- Battery-powered devices and portable applications

## Conclusion

The Rohm Semiconductor BD9A600MUV-E2 is a robust and efficient power management solution that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and built-in protection features, it provides designers with the flexibility and reliability needed for high-performance systems. Its compact size and high efficiency make it an excellent choice for both automotive and industrial applications, ensuring that it can handle the rigorous requirements of today%27s technology.
BD9A600MUV-E2 Compare Parts
  • BD9A600MUV-E2 vs BD9V100MUF-CE2
  • BD9A600MUV-E2 vs BD9SD11NUX-CE2
  • BD9A600MUV-E2 vs BD9S402MUF-CE2
  • BD9A600MUV-E2 vs BD9S400MUF-CE2
  • BD9A600MUV-E2 vs BD9S300MUF-CE2
  • BD9A600MUV-E2 vs BD9S231NUX-CE2
  • BD9A600MUV-E2 vs BD9S201NUX-CE2
  • BD9A600MUV-E2 vs BD9S200MUF-CE2
  • BD9A600MUV-E2 vs BD9S111NUX-CE2
  • BD9A600MUV-E2 vs BD9S110NUX-CE2
  • BD9A600MUV-E2 vs BD9S100NUX-CE2
  • BD9A600MUV-E2 vs BD9S000NUX-CE2
  • BD9A600MUV-E2 vs BD9P308MUF-CE2
  • BD9A600MUV-E2 vs BD9P255MUF-CE2
  • BD9A600MUV-E2 vs BD9P255EFV-CE2
  • BD9A600MUV-E2 vs BD9P235MUF-CE2
  • BD9A600MUV-E2 vs BD9P235EFV-CE2
  • BD9A600MUV-E2 vs BD9P233MUF-CE2
  • BD9A600MUV-E2 vs BD9P205MUF-CE2
  • BD9A600MUV-E2 vs BD9P205EFV-CE2
  • BD9A600MUV-E2 vs BD9P155MUF-CE2
  • BD9A600MUV-E2 vs BD9P155EFV-CE2
  • BD9A600MUV-E2 vs BD9P135MUF-CE2
  • BD9A600MUV-E2 vs BD9P135EFV-CE2
  • BD9A600MUV-E2 vs BD9P108MUF-CE2
  • BD9A600MUV-E2 vs BD9P105MUF-CE2
  • BD9A600MUV-E2 vs BD9P105EFV-CE2
  • BD9A600MUV-E2 vs BD9G500UEFJ-LAE2
  • BD9A600MUV-E2 vs BD9G500EFJ-LAE2
  • BD9A600MUV-E2 vs BD9G401UEFJ-ME2
  • BD9A600MUV-E2 vs BD9G401EFJ-ME2
  • BD9A600MUV-E2 vs BD9G341EFJ-E2
  • BD9A600MUV-E2 vs BD9G341AEFJ-LBE2
  • BD9A600MUV-E2 vs BD9G341AEFJ-E2
  • BD9A600MUV-E2 vs BD9G201UEFJ-ME2
  • BD9A600MUV-E2 vs BD9G201UEFJ-LBE2
  • BD9A600MUV-E2 vs BD9G201EFJ-LBE2
  • BD9A600MUV-E2 vs BD9G102G-LBTR
  • BD9A600MUV-E2 vs BD9G101G-TR
  • BD9A600MUV-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!