☰
BD99954GW-E2
BD99954GW-E2
Active
Description:  IC BAT MON LI-ION 1-4C UCSP55M3C
Manufacturer:  Rohm Semiconductor
History Price: $6.58000
In Stock: 48180
BD99954GW-E2 Specification
Specification
Part No
BD99954GW-E2
Category
PMIC - Battery Management
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Lithium Ion
Number of Cells
1 ~ 4
Fault Protection
Over Voltage, Short Circuit
Interface
I2C, SMBus
Operating Temperature
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
41-UFBGA, CSPBGA
Supplier Device Package
UCSP55M3C
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend