☰
BD93W21F-E2
BD93W21F-E2
Active
Description:  BD93W21F IS A USB TYPE-C POWER D
Manufacturer:  Rohm Semiconductor
Datasheet:   BD93W21F-E2 Datasheet
History Price: $5.47000
In Stock: 28640
BD93W21F-E2 Specification
Specification
Part No
BD93W21F-E2
Category
Interface - Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
-
Standards
USB 3.0
Voltage - Supply
4.75V ~ 20V
Current - Supply
3.2mA
Operating Temperature
-30 ℃ ~ 105 ℃
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
BD93W21F-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!