☰
BD9394EFV-E2
BD9394EFV-E2
Active
Description:  IC LED DRVR RGLTR PWM 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.25000
In Stock: 1250
BD9394EFV-E2 Specification
Specification
Part No
BD9394EFV-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
9V
Voltage - Supply (Max)
35V
Voltage - Output
-
Current - Output / Channel
150mA
Frequency
150kHz
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
BD9394EFV-E2 Related Parts
BD9206EFV-E2
BD9206EFV-E2
Rohm Semiconductor
IC LED DRV LIN PWM 20MA 20HTSSOP
BD9207FPS-E2
BD9207FPS-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 1.5A TO252-5
BD92111F-GE2
BD92111F-GE2
Rohm Semiconductor
IC LED DRVR CTRL PWM 2.3MA 18SOP
BD9285F-GE2
BD9285F-GE2
Rohm Semiconductor
IC LED DRIVER CTRLR PWM 18SOP
BD93941FP-E2
BD93941FP-E2
Rohm Semiconductor
IC WHITE LED DVR DCDC 20HSOP
BD93942F-GE2
BD93942F-GE2
Rohm Semiconductor
IC LED DRVR CTRL PWM 150MA 16SOP
BD9394FP-E2
BD9394FP-E2
Rohm Semiconductor
IC WHITE LED DVR DCDC 20HSOP
BD9397EFV-GE2
BD9397EFV-GE2
Rohm Semiconductor
IC LED DRVR RGLTR PWM 40HTSSOP
BD94062F-E2
BD94062F-E2
Rohm Semiconductor
IC LED DRIVER RGLTR PWM 16SOP
BD9408FV-E2
BD9408FV-E2
Rohm Semiconductor
IC LED DRIVER RGLTR PWM 14SSOP
BD9409F-E2
BD9409F-E2
Rohm Semiconductor
IC LED DRIVER CTRLR PWM 16SOP
BD9411F-E2
BD9411F-E2
Rohm Semiconductor
IC LED DRIVER CTRLR PWM 18SOP
BD9394EFV-E2 Compare Parts
  • BD9394EFV-E2 vs BD9488F-GE2
  • BD9394EFV-E2 vs BD9486F-GE2
  • BD9394EFV-E2 vs BD9483FV-GE2
  • BD9394EFV-E2 vs BD9483F-GE2
  • BD9394EFV-E2 vs BD9479FV-GE2
  • BD9394EFV-E2 vs BD9470AFM-GE2
  • BD9394EFV-E2 vs BD9470AEFV-E2
  • BD9394EFV-E2 vs BD9423EFV-E2
  • BD9394EFV-E2 vs BD9422EFV-E2
  • BD9394EFV-E2 vs BD9421F-GE2
  • BD9394EFV-E2 vs BD9420F-GE2
  • BD9394EFV-E2 vs BD9416FS-E2
  • BD9394EFV-E2 vs BD9413F-GE2
  • BD9394EFV-E2 vs BD9412F-GE2
  • BD9394EFV-E2 vs BD94121F-GE2
  • BD9394EFV-E2 vs BD9411F-E2
  • BD9394EFV-E2 vs BD9409F-E2
  • BD9394EFV-E2 vs BD9408FV-E2
  • BD9394EFV-E2 vs BD94062F-E2
  • BD9394EFV-E2 vs BD9397EFV-GE2
  • BD9394EFV-E2 vs BD9394FP-E2
  • BD9394EFV-E2 vs BD93942F-GE2
  • BD9394EFV-E2 vs BD93941FP-E2
  • BD9394EFV-E2 vs BD9285F-GE2
  • BD9394EFV-E2 vs BD92111F-GE2
  • BD9394EFV-E2 vs BD9207FPS-E2
  • BD9394EFV-E2 vs BD9206EFV-E2
  • BD9394EFV-E2 vs BD9428EFV-E2
  • BD9394EFV-E2 vs BD94130MUF-ME2
  • BD9394EFV-E2 vs BD94130EFV-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!