Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Rohm Semiconductor BD9153MUV-E2
BD9153MUV-E2
Not For New Designs
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG TRPL BUCK/LNR SYNC 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9153MUV-E2 Datasheet
History Price: $3.96000
In Stock: 10250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9153MUV-E2 Specification
Specification
Part No
BD9153MUV-E2
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs
3
Frequency - Switching
1MHz
Voltage/Current - Output 1
1.8V ~ 3.3V, 1.5A
Voltage/Current - Output 2
0.8V ~ 2.5V, 1.5A
Voltage/Current - Output 3
Controller
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN
BD9153MUV-E2 PDF Datasheet
BD9153MUV-E2 Datasheet
Click and Download: BD9153MUV-E2 Datasheet
BD9153MUV-E2 Compare Parts
BD9153MUV-E2 vs BD95602MUV-LBE2
BD9153MUV-E2 vs BD95602MUV-E2
BD9153MUV-E2 vs BD9528AMUV-E2
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods