☰
BD88030FV-E2
BD88030FV-E2
Active
Description:  INTERFACE IC FOR GAS WATER HEATE
Manufacturer:  Rohm Semiconductor
History Price: $1.41000
In Stock: 35510
BD88030FV-E2 Specification
Specification
Part No
BD88030FV-E2
Category
Specialized ICs
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Interface System
Applications
-
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BD88030FV-E2 Compare Parts
  • BD88030FV-E2 vs BD82Q65
  • BD88030FV-E2 vs BD82HM75 S LJ8F
  • BD88030FV-E2 vs BD82HM70 S JTNV
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you