☰
BD8203EFV-E2
BD8203EFV-E2
Not For New Designs
Description:  IC MOTOR DRVR 7.5V-14V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.98000
In Stock: 33450
BD8203EFV-E2 Specification
Specification
Part No
BD8203EFV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Cut Tape (CT)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
Media Player
Current - Output
-
Voltage - Supply
7.5V ~ 14V
Voltage - Load
7.5V ~ 14V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
40-HTSSOP-B
BD8203EFV-E2 PDF Datasheet
BD8203EFV-E2 Related Parts
BD8205EFV-ME2
BD8205EFV-ME2
Rohm Semiconductor
IC MOTOR DRVR 4.3V-10V 24HTSSOP
BD8226EFV-E2
BD8226EFV-E2
Rohm Semiconductor
IC MOTOR DRVR 5.5V-14V 24HTSSOP
BD8229EFV-E2
BD8229EFV-E2
Rohm Semiconductor
IC MOTOR DRVR 4.5V-14V 24HTSSOP
BD8255MUV-ME2
BD8255MUV-ME2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-5.5V 48VQFN
BD8256EFV-ME2
BD8256EFV-ME2
Rohm Semiconductor
IC MTR DRVR 4.5-10.5V 54HTSSOP-B
BD8266EFV-ME2
BD8266EFV-ME2
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
BD8271EFV-E2
BD8271EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER 24HTSSOP
BD8203EFV-E2 Compare Parts
  • BD8203EFV-E2 vs BD8266EFV-ME2
  • BD8203EFV-E2 vs BD8256EFV-ME2
  • BD8203EFV-E2 vs BD8255MUV-ME2
  • BD8203EFV-E2 vs BD8229EFV-E2
  • BD8203EFV-E2 vs BD8226EFV-E2
  • BD8203EFV-E2 vs BD8205EFV-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!