Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8156EFV-E2
BD8156EFV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC 12V INPUT MULTI-CHANNEL
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8156EFV-E2 Datasheet
History Price: Obsolete
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD8156EFV-E2 Specification
Specification
Part No
BD8156EFV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Monitors
Current - Supply
3mA ~ 6mA
Voltage - Supply
6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
40-HTSSOP-B
BD8156EFV-E2 Related Parts
BD81026MUV-E2
Rohm Semiconductor
POWER SUPPLY IC SERIES FOR TFT-L
BD8132FV-E2
Rohm Semiconductor
IC PWR SUP CORRECTION SSOP-B40
BD8150KVT-E2
Rohm Semiconductor
IC PWR SUPPLY TFT-LCD 64TQFP
BD8151EFV-E2
Rohm Semiconductor
IC PWR SUPPLY 1CH 20HTSSOP
BD8153EFV-E2
Rohm Semiconductor
IC POWER SUP VARI 4CH HTSSOP-B24
BD8154EFV-E2
Rohm Semiconductor
IC PWR SUPPLY TFT-LCD 40-HTSSOP
BD8160AEFV-E2
Rohm Semiconductor
IC PWR SUPPLY LG PANEL 28-HTSSOP
BD8163EFV-E2
Rohm Semiconductor
IC SYSTEM POWER SUPPLY 24HTSSOP
BD8165MUV-E2
Rohm Semiconductor
IC MULTI-CHANNEL PS 48VQFN
BD8166EFV-E2
Rohm Semiconductor
IC PWR SUPPLY MULTI-CH 40-HTSSOP
BD8179MUV-E2
Rohm Semiconductor
IC PWR SUPPLY MULTI-CH 32-VQFN
BD81842MUV-ME2
Rohm Semiconductor
AUTOMOTIVE PANEL POWER MANAGEMEN
BD8156EFV-E2 Compare Parts
BD8156EFV-E2 vs BD86852MUF-CE2
BD8156EFV-E2 vs BD8325FVT-ME2
BD8156EFV-E2 vs BD8184MUV-E2
BD8156EFV-E2 vs BD81849MUV-CE2
BD8156EFV-E2 vs BD81842MUV-ME2
BD8156EFV-E2 vs BD8179MUV-E2
BD8156EFV-E2 vs BD8166EFV-E2
BD8156EFV-E2 vs BD8165MUV-E2
BD8156EFV-E2 vs BD8163EFV-E2
BD8156EFV-E2 vs BD8160AEFV-E2
BD8156EFV-E2 vs BD8154EFV-E2
BD8156EFV-E2 vs BD8153EFV-E2
BD8156EFV-E2 vs BD8151EFV-E2
BD8156EFV-E2 vs BD8150KVT-E2
BD8156EFV-E2 vs BD8132FV-E2
BD8156EFV-E2 vs BD81026MUV-E2
BD8156EFV-E2 vs BD8691FVM-TR
BD8156EFV-E2 vs BD8611EFV-E2
BD8156EFV-E2 vs BD8541NV-E2
BD8156EFV-E2 vs BD8202EFV-E2
BD8156EFV-E2 vs BD8120FP-E2
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you