☰
BD8143MUV-E2
BD8143MUV-E2
Obsolete
Description:  IC GAMMA CORRECTION 32VQFN
Manufacturer:  Rohm Semiconductor
History Price: $5.00000
In Stock: 13280
BD8143MUV-E2 Specification
Specification
Part No
BD8143MUV-E2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Gamma Correction
Applications
Video Display
Standards
-
Control Interface
Serial
Voltage - Supply
2.3V ~ 5.5V, 8V ~ 18V
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
BD8143MUV-E2 Compare Parts
  • BD8143MUV-E2 vs BD8139AEFV-E2
  • BD8143MUV-E2 vs BD81010MUV-E2
  • BD8143MUV-E2 vs BD8130KN-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description