Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD8115F-MTE2
BD8115F-MTE2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 40MA 16SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8115F-MTE2 Datasheet
History Price: $1.60200
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD8115F-MTE2 Specification
Specification
Part No
BD8115F-MTE2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
40mA
Frequency
1.25MHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
BD8115F-MTE2 PDF Datasheet
BD8115F-MTE2 Datasheet
Click and Download: BD8115F-MTE2 Datasheet
BD8115F-MTE2 Related Parts
BD8105FV-E2
Rohm Semiconductor
IC LED DRIVER LINEAR 20MA 20SSOP
BD8108FM-E2
Rohm Semiconductor
IC LED DRIVER CTRLR PWM 28HSOP
BD8112EFV-ME2
Rohm Semiconductor
IC LED DRVR CTRLR PWM 24HTSSOP
BD8113EFV-E2
Rohm Semiconductor
IC LED DRVR CTRLR PWM 24HTSSOP
BD8118FM-ME2
Rohm Semiconductor
IC LED DRV RGLTR PWM 28HSOP
BD8119FM-ME2
Rohm Semiconductor
IC LED DRV CTRL PWM 150MA 28HSOP
BD81A24EFV-ME2
Rohm Semiconductor
IC LED DRVR CTRLR PWM 28HTSSOP
BD81A24MUF-ME2
Rohm Semiconductor
IC LED DRV RGLT PWM VQFN28FV5050
BD81A24MUV-ME2
Rohm Semiconductor
IC LED DRV CTRL PWM VQFN28SV5050
BD81A34MUV-ME2
Rohm Semiconductor
IC LED DRV CTRL PWM VQFN28SV5050
BD81A44EFV-ME2
Rohm Semiconductor
IC LED DRVR CTRLR PWM 28HTSSOP
BD81A44MUV-ME2
Rohm Semiconductor
IC LED DRV CTRL PWM VQFN28SV5050
BD8115F-MTE2 Compare Parts
BD8115F-MTE2 vs BD8389FV-ME2
BD8115F-MTE2 vs BD8388FV-ME2
BD8115F-MTE2 vs BD8381EFV-ME2
BD8115F-MTE2 vs BD8381AEFV-ME2
BD8115F-MTE2 vs BD8379FV-ME2
BD8115F-MTE2 vs BD8379EFV-ME2
BD8115F-MTE2 vs BD8378FV-ME2
BD8115F-MTE2 vs BD8374HFP-MTR
BD8115F-MTE2 vs BD8374EFJ-ME2
BD8115F-MTE2 vs BD83740HFP-MTR
BD8115F-MTE2 vs BD83733HFP-MTR
BD8115F-MTE2 vs BD83732HFP-MTR
BD8115F-MTE2 vs BD8372HFP-MTR
BD8115F-MTE2 vs BD8372EFJ-ME2
BD8115F-MTE2 vs BD82A26MUF-ME2
BD8115F-MTE2 vs BD82103GWL-E2
BD8115F-MTE2 vs BD81A76EFV-ME2
BD8115F-MTE2 vs BD81A74MUV-ME2
BD8115F-MTE2 vs BD81A74EFV-ME2
BD8115F-MTE2 vs BD81A44MUV-ME2
BD8115F-MTE2 vs BD81A44EFV-ME2
BD8115F-MTE2 vs BD81A34MUV-ME2
BD8115F-MTE2 vs BD81A24MUV-ME2
BD8115F-MTE2 vs BD81A24MUF-ME2
BD8115F-MTE2 vs BD81A24EFV-ME2
BD8115F-MTE2 vs BD8119FM-ME2
BD8115F-MTE2 vs BD8118FM-ME2
BD8115F-MTE2 vs BD8113EFV-E2
BD8115F-MTE2 vs BD8112EFV-ME2
BD8115F-MTE2 vs BD8108FM-E2
BD8115F-MTE2 vs BD8105FV-E2
BD8115F-MTE2 vs BD83A14EFV-ME2
BD8115F-MTE2 vs BD8372UEFJ-ME2
BD8115F-MTE2 vs BD81A04EFV-ME2
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.