Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD80C0AFPS-CE2
BD80C0AFPS-CE2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 8V 1A TO252S-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BD80C0AFPS-CE2 Datasheet
History Price: $2.30000
In Stock: 35840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD80C0AFPS-CE2 Specification
Specification
Part No
BD80C0AFPS-CE2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26.5V
Voltage - Output (Min/Fixed)
8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
2.5 mA
PSRR
50dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO252S-3
BD80C0AFPS-CE2 PDF Datasheet
BD80C0AFPS-CE2 Datasheet
Click and Download: BD80C0AFPS-CE2 Datasheet
BD80C0AFPS-CE2 Related Parts
BD800M5WFP2-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 500MA TO263-5
BD800M5WFPJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 500MA TO252
BD800M5WHFP-CTR
Rohm Semiconductor
IC REG LIN POS ADJ 500MA HRP-5
BD800M7WFP2-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 700MA TO263-5
BD80C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252-3
BD80C0AFP2-CE2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO263-3F
BD80C0AFPS-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252S-3
BD80C0AFPS-LBE2
Rohm Semiconductor
1A FIXED OUTPUT LDO REGULATORS.
BD80C0AHFP-CTR
Rohm Semiconductor
IC REG LINEAR 8V 1A HRP-5
BD80C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252-5
BD80C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 8V 1A HRP-5
BD80FC0WEFJ-E2
Rohm Semiconductor
1A 8V, FIXED OUTPUT, HIGH-ACCURA
BD80C0AFPS-CE2 Compare Parts
BD80C0AFPS-CE2 vs BD820F50EFJ-CE2
BD80C0AFPS-CE2 vs BD80GC0WEFJ-E2
BD80C0AFPS-CE2 vs BD80GC0MEFJ-ME2
BD80C0AFPS-CE2 vs BD80GC0MEFJ-LBH2
BD80C0AFPS-CE2 vs BD80GA5WEFJ-E2
BD80C0AFPS-CE2 vs BD80GA5MEFJ-ME2
BD80C0AFPS-CE2 vs BD80GA5MEFJ-LBH2
BD80C0AFPS-CE2 vs BD80GA3WNUX-TR
BD80C0AFPS-CE2 vs BD80GA3WEFJ-E2
BD80C0AFPS-CE2 vs BD80GA3MEFJ-ME2
BD80C0AFPS-CE2 vs BD80GA3MEFJ-LBH2
BD80C0AFPS-CE2 vs BD80FD0WHFP-TR
BD80C0AFPS-CE2 vs BD80FC0WEFJ-E2
BD80C0AFPS-CE2 vs BD80C0AWHFP-CTR
BD80C0AFPS-CE2 vs BD80C0AWFP-CE2
BD80C0AFPS-CE2 vs BD80C0AHFP-CTR
BD80C0AFPS-CE2 vs BD80C0AFPS-LBE2
BD80C0AFPS-CE2 vs BD80C0AFPS-E2
BD80C0AFPS-CE2 vs BD80C0AFP2-CE2
BD80C0AFPS-CE2 vs BD80C0AFP-CE2
BD80C0AFPS-CE2 vs BD800M7WFP2-CE2
BD80C0AFPS-CE2 vs BD800M5WHFP-CTR
BD80C0AFPS-CE2 vs BD800M5WFPJ-CE2
BD80C0AFPS-CE2 vs BD800M5WFP2-CE2
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much