☰
BD7851FP-E2
BD7851FP-E2
Not For New Designs
Description:  IC LED DRIVER LINEAR 50MA 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7851FP-E2 Datasheet
History Price: $1.53900
In Stock: 19410
BD7851FP-E2 Specification
Specification
Part No
BD7851FP-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
No
Number of Outputs
16
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
5.5V
Voltage - Output
10V
Current - Output / Channel
50mA
Frequency
-
Dimming
No
Applications
General Purpose
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
BD7851FP-E2 Compare Parts
  • BD7851FP-E2 vs BD7757MWX-E2
  • BD7851FP-E2 vs BD7710GWL-E2
  • BD7851FP-E2 vs BD7880MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its