Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD7844AEFV-E2
BD7844AEFV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 80MA 28HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7844AEFV-E2 Datasheet
History Price: $4.48000
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD7844AEFV-E2 Specification
Specification
Part No
BD7844AEFV-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
5.5V
Voltage - Output
20V
Current - Output / Channel
80mA
Frequency
-
Dimming
-
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
BD7844AEFV-E2 PDF Datasheet
BD7844AEFV-E2 Datasheet
Click and Download: BD7844AEFV-E2 Datasheet
BD7844AEFV-E2 Compare Parts
BD7844AEFV-E2 vs BD7757MWX-E2
BD7844AEFV-E2 vs BD7710GWL-E2
BD7844AEFV-E2 vs BD7880MUV-E2
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its