☰
BD7836EFV-E2
BD7836EFV-E2
Active
Description:  IC AMP AB STEREO 1.9W 20HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.42000
In Stock: 42550
BD7836EFV-E2 Specification
Specification
Part No
BD7836EFV-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.9W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Depop, Short-Circuit Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-HTSSOP-B
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
BD7836EFV-E2 Compare Parts
  • BD7836EFV-E2 vs BD78310EFJ-ME2
  • BD7836EFV-E2 vs BD7830NUV-TR
  • BD7836EFV-E2 vs BD78306EFJ-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class