☰
BD7602GUL-E2
BD7602GUL-E2
Active
Description:  IC REG LDO NFC 2OUT 9-VCSP50L1C
Manufacturer:  Rohm Semiconductor
History Price: $0.96000
In Stock: 34675
BD7602GUL-E2 Specification
Specification
Part No
BD7602GUL-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
LDO, NFC
Voltage - Input
2.7V ~ 5.5V
Number of Outputs
2
Voltage - Output
3V, 2.8V ~ 3.3V
Operating Temperature
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
9-UFBGA, CSPBGA
Supplier Device Package
9-VCSP50L1C (1.6x1.6)
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much