Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD71801GWL-E2
BD71801GWL-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC REG 17OUT BCK/LNR SYNC 50UCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD71801GWL-E2 Datasheet
History Price: $6.31000
In Stock: 7050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD71801GWL-E2 Specification
Specification
Part No
BD71801GWL-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Mobile Communications
Current - Supply
580μA
Voltage - Supply
2.6V ~ 5.5V
Operating Temperature
-35℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
80-UFBGA, CSPBGA
Supplier Device Package
80-UCSP50L3C (3.8x3.8)
BD71801GWL-E2 PDF Datasheet
BD71801GWL-E2 Datasheet
Click and Download: BD71801GWL-E2 Datasheet
BD71801GWL-E2 Related Parts
BD71837AMWV-E2
Rohm Semiconductor
SYSTEM PMIC FOR I.MX 8M FAMILY.
BD71837MWV-E2
Rohm Semiconductor
SYSTEM PMIC FOR I.MX 8M FAMILY
BD7881GU-E2
Rohm Semiconductor
IC XENON TUBE DVR CELL VCSPH3
BD7902CFS-E2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7902FS-E2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7902HFS-E2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7907FS-E2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7908FS-E2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7950FS-E2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7956FS
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7956FS-BZE2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD7956FS-DE2
Rohm Semiconductor
IC POWER MANAGEMENT SMD
BD71801GWL-E2 Compare Parts
BD71801GWL-E2 vs BD71837AMWV-E2
BD71801GWL-E2 vs BD7997FS-E2
BD71801GWL-E2 vs BD7966EKV
BD71801GWL-E2 vs BD7960FM-ME2
BD71801GWL-E2 vs BD7957FS-DE2
BD71801GWL-E2 vs BD7956FS-E2
BD71801GWL-E2 vs BD7956FS-DE2
BD71801GWL-E2 vs BD7956FS-BZE2
BD71801GWL-E2 vs BD7956FS
BD71801GWL-E2 vs BD7950FS-E2
BD71801GWL-E2 vs BD7908FS-E2
BD71801GWL-E2 vs BD7907FS-E2
BD71801GWL-E2 vs BD7902HFS-E2
BD71801GWL-E2 vs BD7902FS-E2
BD71801GWL-E2 vs BD7902CFS-E2
BD71801GWL-E2 vs BD7881GU-E2
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend