BD6550G-TR
BD6550G-TR
Active
Description:  IC BATT CHG 2A 6SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6550G-TR Datasheet
History Price: $0.41250
In Stock: 9700
BD6550G-TR Specification
Specification
Part No
BD6550G-TR
Category
PMIC - Battery Chargers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
-
Number of Cells
-
Current - Charging
Constant
Programmable Features
-
Fault Protection
-
Charge Current - Max
50mA
Battery Pack Voltage
-
Voltage - Supply (Max)
12V
Interface
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
6-SSOP
BD6550G-TR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…