☰
BD6513F-E2
BD6513F-E2
Not For New Designs
Description:  IC SWITCH HIGH SIDE 2CH SOP-8
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6513F-E2 Datasheet
History Price: $3.09000
In Stock: 34150
BD6513F-E2 Specification
Specification
Part No
BD6513F-E2
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
2
Ratio - Input:Output
1:2
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
100mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP
Package / Case
8-SOIC (0.173", 4.40mm Width)
BD6513F-E2 Related Parts
BD6510F-E2
BD6510F-E2
Rohm Semiconductor
IC PWR SWITCH N-CHANNEL 1:1 8SOP
BD6512F-E2
BD6512F-E2
Rohm Semiconductor
IC PWR SWITCH N-CHANNEL 1:2 8SOP
BD6516F-E2
BD6516F-E2
Rohm Semiconductor
IC PWR SWITCH N-CHANNEL 1:2 8SOP
BD6517F-E2
BD6517F-E2
Rohm Semiconductor
IC PWR SWITCH N-CHANNEL 1:2 8SOP
BD6519FJ-E2
BD6519FJ-E2
Rohm Semiconductor
IC SWITCH HIGH SIDE 1CH SOP-J8
BD6520F-E2
BD6520F-E2
Rohm Semiconductor
IC PWR SWITCH N-CHANNEL 1:1 8SOP
BD6522F-E2
BD6522F-E2
Rohm Semiconductor
IC PWR SWITCH N-CHANNEL 1:1 8SOP
BD6528HFV-TR
BD6528HFV-TR
Rohm Semiconductor
IC PWR MANAGEMENT SWITCH HVSOF6
BD6529GUL-E2
BD6529GUL-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 6HVSOF
BD6538G-LBTR
BD6538G-LBTR
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
BD6538G-TR
BD6538G-TR
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
BD6519FJ-BJE2
BD6519FJ-BJE2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BD6513F-E2 Compare Parts
  • BD6513F-E2 vs BD6538G-LBTR
  • BD6513F-E2 vs BD6529GUL-E2
  • BD6513F-E2 vs BD6528HFV-TR
  • BD6513F-E2 vs BD6522F-E2
  • BD6513F-E2 vs BD6520F-E2
  • BD6513F-E2 vs BD6519FJ-E2
  • BD6513F-E2 vs BD6517F-E2
  • BD6513F-E2 vs BD6516F-E2
  • BD6513F-E2 vs BD6512F-E2
  • BD6513F-E2 vs BD6510F-E2
  • BD6513F-E2 vs BD6519FJ-BJE2
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.