☰
BD63710AEFV-E2
BD63710AEFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.90000
In Stock: 13360
BD63710AEFV-E2 Specification
Specification
Part No
BD63710AEFV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
1, 1/2, 1/4
Applications
General Purpose
Current - Output
700mA
Voltage - Supply
19V ~ 28V
Voltage - Load
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
BD63710AEFV-E2 Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD63710AEFV-E2 Description
The ROHM BD63710AEFV-E2 is a 2-channel H-bridge motor driver IC designed for driving brushed DC motors in compact consumer and industrial electromechanical systems. It integrates a full bridge output stage using low on-resistance DMOS transistors, a built-in control logic interface, and multiple protection functions to ensure reliable motor drive operation under locked-rotor, overcurrent, and thermal stress conditions. The device is optimized for low-voltage motor control applications where bidirectional rotation, speed control via PWM, and compact system integration are required.

## Device Function and Electrical Positioning

The BD63710AEFV-E2 is a dual-channel full-bridge (H-bridge) motor driver, capable of independently controlling two DC motors or one bipolar motor with forward/reverse and braking functions. Each channel consists of a pair of high-side and low-side power MOSFETs arranged in an H-bridge configuration, enabling bidirectional current flow through the load.

The device is designed for low-voltage motor drive systems, typically operating from a single supply rail in the low-voltage DC range. It is optimized for battery-powered and embedded systems where efficiency, integration, and protection are critical design constraints. The internal logic supports direct interfacing with microcontrollers, allowing PWM speed control and direction control without external gate driver circuitry.

## Key Electrical and Functional Parameters

The BD63710AEFV-E2 operates with a motor supply voltage range specified in the datasheet as 2.5 V to 16 V, enabling compatibility with both 3.3 V/5 V logic systems and small motor supply rails used in portable equipment.

The device supports a continuous output current capability of approximately 1.0 A per channel, with peak current handling significantly higher for short-duration transient conditions, limited by thermal dissipation and overcurrent protection thresholds. The actual allowable current depends strongly on PCB thermal design and ambient temperature conditions.

The output stage uses integrated low-RDS(on) DMOS transistors, which minimize conduction losses and improve thermal efficiency. The low on-resistance reduces voltage drop across the bridge, improving motor torque efficiency and reducing heat generation under load.

Control logic input thresholds are compatible with standard CMOS logic levels, enabling direct connection to microcontrollers operating at 3.3 V or 5 V logic. The device includes input pins for IN1/IN2 per channel, enabling four operation modes: forward rotation, reverse rotation, short brake, and standby (high impedance state).

PWM control is supported through external signal modulation applied to the input control pins. This allows precise speed regulation by varying duty cycle while maintaining direction control via logic inputs.

## Protection and Diagnostic Functions

The BD63710AEFV-E2 integrates multiple protection mechanisms essential for motor drive reliability. Overcurrent protection (OCP) monitors output current and limits or shuts down the output stage when excessive load or stall conditions are detected. This prevents damage during motor lock or mechanical overload conditions.

Thermal shutdown protection is implemented to disable the output stage when junction temperature exceeds a defined threshold, restoring operation once the device cools below a safe recovery level. This ensures long-term reliability under high ambient or high-load operation.

Undervoltage lockout (UVLO) ensures that the device remains in a safe high-impedance state during insufficient supply voltage conditions, preventing undefined output states during power-up or brown-out events.

Output short-circuit protection is inherently supported through current limiting and thermal management mechanisms, protecting the internal MOSFET structure under fault conditions.

## Package and Mechanical Characteristics

The BD63710AEFV-E2 is housed in an HTSSOP or equivalent exposed-pad surface-mount package designed for efficient thermal dissipation through PCB copper planes. The exposed thermal pad is electrically connected to ground or internal reference depending on layout requirements, and it plays a critical role in heat removal from the power stage.

The compact package supports high-density PCB integration in space-constrained motor control applications such as consumer appliances and portable devices. Thermal performance is strongly dependent on PCB layout, copper area, and via structure beneath the exposed pad.

## Typical Application Domains

The primary application domain of the BD63710AEFV-E2 is brushed DC motor control in compact embedded systems. Typical use cases include small robotics, camera modules, optical drive mechanisms, and portable consumer electronics requiring bidirectional motor control.

It is also used in automotive sub-systems and industrial modules where small DC motors are employed for actuation, positioning, or mechanical adjustment functions. Examples include mirror adjustment systems, valve control, and small actuator systems.

The device is particularly suited for applications requiring dual independent motor channels, allowing simultaneous control of two separate loads from a single IC, reducing system BOM count and PCB area.

## System-Level Design Considerations

Effective implementation requires careful attention to thermal design, as the power dissipation in the integrated MOSFETs is the dominant factor limiting output current capability. PCB copper thickness and area directly affect junction temperature and continuous current rating.

Proper decoupling of the motor supply is required to suppress switching noise and voltage transients generated by inductive loads. A low-impedance power distribution network is essential to maintain stable operation during PWM switching.

Layout symmetry between H-bridge outputs is important to ensure balanced current distribution and minimize electromagnetic interference. Ground routing must minimize loop area to reduce noise coupling into control logic.

## Summary Conclusion

The ROHM BD63710AEFV-E2 is a dual-channel integrated H-bridge motor driver optimized for low-voltage brushed DC motor control applications. It operates across a 2.5 V to 16 V supply range, supports approximately 1.0 A continuous current per channel, and integrates low-RDS(on) MOSFET output stages with built-in overcurrent, thermal shutdown, and undervoltage lockout protection. Its architecture enables direct microcontroller interfacing, PWM-based speed control, and bidirectional motor operation in compact embedded systems. The device is best suited for space-constrained applications requiring efficient, protected, and integrated motor drive functionality with minimal external components.
BD63710AEFV-E2 Compare Parts
  • BD63710AEFV-E2 vs BD6994FV-GE2
  • BD63710AEFV-E2 vs BD6989FVM-TR
  • BD63710AEFV-E2 vs BD69830FV-GE2
  • BD63710AEFV-E2 vs BD6982FVM-GTR
  • BD63710AEFV-E2 vs BD6981FVM-GTR
  • BD63710AEFV-E2 vs BD6975FV-GE2
  • BD63710AEFV-E2 vs BD6974FV-E2
  • BD63710AEFV-E2 vs BD69740FV-GE2
  • BD63710AEFV-E2 vs BD6973FV-E2
  • BD63710AEFV-E2 vs BD69730FV-GE2
  • BD63710AEFV-E2 vs BD6971FV-E2
  • BD63710AEFV-E2 vs BD6971FS-E2
  • BD63710AEFV-E2 vs BD6968FVM-TR
  • BD63710AEFV-E2 vs BD6967FVM-TR
  • BD63710AEFV-E2 vs BD6966NUX-GE2
  • BD63710AEFV-E2 vs BD6965NUX-TR
  • BD63710AEFV-E2 vs BD6964FVM-TR
  • BD63710AEFV-E2 vs BD6964FVM-GTR
  • BD63710AEFV-E2 vs BD6964F-GE2
  • BD63710AEFV-E2 vs BD6964F-E2
  • BD63710AEFV-E2 vs BD6962FVM-TR
  • BD63710AEFV-E2 vs BD6962FVM-GTR
  • BD63710AEFV-E2 vs BD6961F-E2
  • BD63710AEFV-E2 vs BD6941FM-E2
  • BD63710AEFV-E2 vs BD6923FV-E2
  • BD63710AEFV-E2 vs BD6922FV-E2
  • BD63710AEFV-E2 vs BD69060GFT-TL
  • BD63710AEFV-E2 vs BD6889GU-E2
  • BD63710AEFV-E2 vs BD68888MUV-E2
  • BD63710AEFV-E2 vs BD68888AEKV-E2
  • BD63710AEFV-E2 vs BD6874GSW-E2
  • BD63710AEFV-E2 vs BD6873KN-E2
  • BD63710AEFV-E2 vs BD68720EFV-E2
  • BD63710AEFV-E2 vs BD68715EFV-E2
  • BD63710AEFV-E2 vs BD68710EFV-E2
  • BD63710AEFV-E2 vs BD68620EFV-E2
  • BD63710AEFV-E2 vs BD68610EFV-E2
  • BD63710AEFV-E2 vs BD6794EFV-E2
  • BD63710AEFV-E2 vs BD6792FM-E2
  • BD63710AEFV-E2 vs BD67929EFV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend