☰
BD63520AEFV-E2
BD63520AEFV-E2
Active
Description:  IC MTR DRV BIPOLR 8-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.06000
In Stock: 12070
BD63520AEFV-E2 Specification
Specification
Part No
BD63520AEFV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/16
Applications
General Purpose
Current - Output
2A
Voltage - Supply
8V ~ 28V
Voltage - Load
8V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
BD63520AEFV-E2 Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD63520AEFV-E2 Description
The Rohm Semiconductor BD63520AEFV-E2 is a sophisticated motor driver IC designed specifically for driving brushless DC (BLDC) motors and stepper motors in various applications, including consumer electronics, industrial automation, and automotive systems. This device is recognized for its high efficiency, compact design, and advanced control features, making it suitable for a wide range of motor control applications.

## Key Features

1. Three-Phase Motor Driver: The BD63520AEFV-E2 is designed to drive three-phase brushless DC motors, which are commonly used in applications requiring high efficiency and low noise. This capability allows for smooth operation and precise control of motor performance.

2. Wide Operating Voltage Range: The device operates over a broad voltage range, typically from 10V to 60V. This versatility makes it suitable for various power supply configurations, including battery-operated devices and systems powered by standard AC/DC converters.

3. High Output Current: The BD63520AEFV-E2 can deliver a continuous output current of up to 3A per phase, with a peak current capability of up to 6A. This high current rating allows it to drive larger motors effectively, making it ideal for demanding applications.

4. Integrated PWM Control: The IC features integrated Pulse Width Modulation (PWM) control, enabling precise speed and torque control of the motors. This feature is essential for applications that require variable speed operation and efficient energy usage.

5. Built-in Protection Features: The BD63520AEFV-E2 includes several protection mechanisms, such as thermal shutdown, overcurrent protection, and under-voltage lockout. These features help ensure reliable operation and protect the device from damage under fault conditions.

6. Compact Package: The device is available in a compact HTSOP-B28 package, which helps save space on the PCB. This is particularly beneficial in applications where board real estate is limited.

7. Low Noise Operation: The BD63520AEFV-E2 is designed to minimize noise during operation, making it suitable for applications where acoustic performance is critical, such as in home appliances and consumer electronics.

## Specifications

- Supply Voltage (VCC): 10V to 60V
- Output Current (IO): 3A (continuous), 6A (peak)
- Logic Input Voltage (VIH): 2.0V (minimum for high level)
- Logic Input Voltage (VIL): 0.8V (maximum for low level)
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (θJA): 30°C/W (typical)
- Control Method: PWM control for speed and torque regulation
- Protection Features: Thermal shutdown, overcurrent protection, under-voltage lockout
- Package Type: HTSOP-B28
- Standby Current: 10 µA (typical)

## Applications

The BD63520AEFV-E2 is suitable for a variety of applications, including:

- Consumer Electronics: Ideal for driving motors in appliances such as fans, refrigerators, and washing machines.
- Industrial Automation: Used in applications such as conveyor systems, robotic arms, and automated machinery.
- Automotive: Suitable for driving motors in electric power steering, cooling fans, and other automotive systems.
- HVAC Systems: Can be utilized in heating, ventilation, and air conditioning systems for efficient motor control.

## Conclusion

The Rohm Semiconductor BD63520AEFV-E2 is a versatile and efficient motor driver IC that offers a range of features suitable for various applications. Its three-phase motor driving capability, wide operating voltage range, and built-in protection mechanisms make it an excellent choice for designers looking to implement reliable motor control solutions in their projects. With its compact size, robust performance, and low noise operation, the BD63520AEFV-E2 stands out as a reliable component in the field of motor drivers, catering to the needs of modern electronic applications.
BD63520AEFV-E2 Compare Parts
  • BD63520AEFV-E2 vs BD6994FV-GE2
  • BD63520AEFV-E2 vs BD6989FVM-TR
  • BD63520AEFV-E2 vs BD69830FV-GE2
  • BD63520AEFV-E2 vs BD6982FVM-GTR
  • BD63520AEFV-E2 vs BD6981FVM-GTR
  • BD63520AEFV-E2 vs BD6975FV-GE2
  • BD63520AEFV-E2 vs BD6974FV-E2
  • BD63520AEFV-E2 vs BD69740FV-GE2
  • BD63520AEFV-E2 vs BD6973FV-E2
  • BD63520AEFV-E2 vs BD69730FV-GE2
  • BD63520AEFV-E2 vs BD6971FV-E2
  • BD63520AEFV-E2 vs BD6971FS-E2
  • BD63520AEFV-E2 vs BD6968FVM-TR
  • BD63520AEFV-E2 vs BD6967FVM-TR
  • BD63520AEFV-E2 vs BD6966NUX-GE2
  • BD63520AEFV-E2 vs BD6965NUX-TR
  • BD63520AEFV-E2 vs BD6964FVM-TR
  • BD63520AEFV-E2 vs BD6964FVM-GTR
  • BD63520AEFV-E2 vs BD6964F-GE2
  • BD63520AEFV-E2 vs BD6964F-E2
  • BD63520AEFV-E2 vs BD6962FVM-TR
  • BD63520AEFV-E2 vs BD6962FVM-GTR
  • BD63520AEFV-E2 vs BD6961F-E2
  • BD63520AEFV-E2 vs BD6941FM-E2
  • BD63520AEFV-E2 vs BD6923FV-E2
  • BD63520AEFV-E2 vs BD6922FV-E2
  • BD63520AEFV-E2 vs BD69060GFT-TL
  • BD63520AEFV-E2 vs BD6889GU-E2
  • BD63520AEFV-E2 vs BD68888MUV-E2
  • BD63520AEFV-E2 vs BD68888AEKV-E2
  • BD63520AEFV-E2 vs BD6874GSW-E2
  • BD63520AEFV-E2 vs BD6873KN-E2
  • BD63520AEFV-E2 vs BD68720EFV-E2
  • BD63520AEFV-E2 vs BD68715EFV-E2
  • BD63520AEFV-E2 vs BD68710EFV-E2
  • BD63520AEFV-E2 vs BD68620EFV-E2
  • BD63520AEFV-E2 vs BD68610EFV-E2
  • BD63520AEFV-E2 vs BD6794EFV-E2
  • BD63520AEFV-E2 vs BD6792FM-E2
  • BD63520AEFV-E2 vs BD67929EFV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend