Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6326ANUX-E2
BD6326ANUX-E2
Active
PMIC - Motor Drivers, Controllers
Description:
THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6326ANUX-E2 Datasheet
History Price: $1.70000
In Stock: 2610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6326ANUX-E2 Specification
Specification
Part No
BD6326ANUX-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Logic
Technology
Power MOSFET
Step Resolution
-
Applications
PC's, PDA's
Current - Output
1A
Voltage - Supply
2.2V ~ 5.5V
Voltage - Load
-
Operating Temperature
-25 ℃ ~ 95 ℃
Mounting Type
Surface Mount
Package / Case
10-UFDFN Exposed Pad
Supplier Device Package
VSON010X3030
BD6326ANUX-E2 Related Parts
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD6326ANUX-E2 Compare Parts
BD6326ANUX-E2 vs BD6994FV-GE2
BD6326ANUX-E2 vs BD6989FVM-TR
BD6326ANUX-E2 vs BD69830FV-GE2
BD6326ANUX-E2 vs BD6982FVM-GTR
BD6326ANUX-E2 vs BD6981FVM-GTR
BD6326ANUX-E2 vs BD6975FV-GE2
BD6326ANUX-E2 vs BD6974FV-E2
BD6326ANUX-E2 vs BD69740FV-GE2
BD6326ANUX-E2 vs BD6973FV-E2
BD6326ANUX-E2 vs BD69730FV-GE2
BD6326ANUX-E2 vs BD6971FV-E2
BD6326ANUX-E2 vs BD6971FS-E2
BD6326ANUX-E2 vs BD6968FVM-TR
BD6326ANUX-E2 vs BD6967FVM-TR
BD6326ANUX-E2 vs BD6966NUX-GE2
BD6326ANUX-E2 vs BD6965NUX-TR
BD6326ANUX-E2 vs BD6964FVM-TR
BD6326ANUX-E2 vs BD6964FVM-GTR
BD6326ANUX-E2 vs BD6964F-GE2
BD6326ANUX-E2 vs BD6964F-E2
BD6326ANUX-E2 vs BD6962FVM-TR
BD6326ANUX-E2 vs BD6962FVM-GTR
BD6326ANUX-E2 vs BD6961F-E2
BD6326ANUX-E2 vs BD6941FM-E2
BD6326ANUX-E2 vs BD6923FV-E2
BD6326ANUX-E2 vs BD6922FV-E2
BD6326ANUX-E2 vs BD69060GFT-TL
BD6326ANUX-E2 vs BD6889GU-E2
BD6326ANUX-E2 vs BD68888MUV-E2
BD6326ANUX-E2 vs BD68888AEKV-E2
BD6326ANUX-E2 vs BD6874GSW-E2
BD6326ANUX-E2 vs BD6873KN-E2
BD6326ANUX-E2 vs BD68720EFV-E2
BD6326ANUX-E2 vs BD68715EFV-E2
BD6326ANUX-E2 vs BD68710EFV-E2
BD6326ANUX-E2 vs BD68620EFV-E2
BD6326ANUX-E2 vs BD68610EFV-E2
BD6326ANUX-E2 vs BD6794EFV-E2
BD6326ANUX-E2 vs BD6792FM-E2
BD6326ANUX-E2 vs BD67929EFV-E2
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend